Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Windows 7 Professional

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windows 7 Professional
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN638AV
Category
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
operating systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6042
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 14:05:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Windows 7 Professional :
The short editorial description of HP Windows 7 Professional

Windows 7 Professional, 32-bit, Office Ready 2007, 1 PC, EN
More>>>

HP Windows 7 Professional:
The official marketing text of HP Windows 7 Professional as supplied by the manufacturer
Work anywhere more easily and securely
If you use your PC for work, you'll want Windows 7 Professional. It can help you be more productive and protect the critical information you need to work with. Many routine tasks just take a couple of clicks, so you can spend less time setting up projectors, printers, and networks. Enhanced backup options can help you protect your hard work with automatic backups to your home or business network. And with Windows XP Mode, you can use most of your Windows XP programs in Windows 7.

Work anywhere easier
- Find and connect to networks in just three clicks.
- Automatically connect to your preferred network printer with location-aware printing.
- Give presentations more professionally with easy projector connection and special display settings.
- Keep using most business programs with Windows XP Mode.

Work more securely
- Help safeguard your work with automatic backups, including network backups.
- File encryption can help keep confidential information secure on PCs with more than one user.
- Assistance features, such as Windows Troubleshooting, reduce the need for outside support.
- Use Problem Steps Recorder to create training tools or to document problems requiring outside support.

Relax a little
- Use Windows Media Center to access all your entertainment.
- Play amazingly realistic games with DirectX 11.
Short summary description HP Windows 7 Professional:
This short summary of the HP Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.
HP Windows 7 Professional, 16 GB, 1 GB, English, DVD, DirectX 9 CD/DVD-ROM, 1GHz
Long summary description HP Windows 7 Professional :

HP Windows 7 Professional. Minimum hard disk space: 16 GB, Minimum RAM: 1 GB. Language version: English, Media type: DVD. Minimum system requirements: DirectX 9 CD/DVD-ROM, Minimum processor: 1GHz

This is an auto-generated long summary of HP Windows 7 Professional based on the first three specs of the first five spec groups.
License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
1
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
16 GB
Minimum RAM *
The smallest amount of RAM (random access memory) required to perform a particular function.
1 GB
Architecture support
64-bit computing *
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
No
Features
Language version *
The version of the language used in software etc. for example English (ENG).
English
Media type
The type of media e.g. DVD, Blu-ray.
DVD
Other features
Minimum system requirements
DirectX 9 CD/DVD-ROM
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Country Distributor
United Kingdom 1 distributor(s)
X