HP logo

HP Z620 Intel® Xeon® E5 V2 Family E5-2650V2 16 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Mini Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75400
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 May 2015
Long product name HP Z620 Intel® Xeon® E5 V2 Family E5-2650V2 16 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Mini Tower PC Black:

Intel Xeon E5-2650 v2 (2.6GHz, 20MB), 16GB (4 x 4GB) DDR3, 512GB SSD, SuperMulti DVD±RW, Windows 7 Professional 64 / Windows 8.1 Pro 64

HP Z620 Intel® Xeon® E5 V2 Family E5-2650V2 16 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Mini Tower PC Black:

More versatile than ever before. With up to 16 discrete processor cores, the HP Z620 Workstation packs a ton of computing and visualization power into a quiet, compact footprint. This dual-socket system helps you boost productivity with next-generation Intel® Xeon® processors and support for up to 8 displays.

Features

Windows 8 Pro or other operating systems available

Big Possibilities. Compact Form Factor.
- With its innovative design, the HP Z620 Workstation gives you a near silent computing solution in a form factor that’s a perfect fit for space-constrained environments.
- And for easy servicing and upgrades, it features a completely tool-less chassis with integrated handles and a tool-free power supply.

The Performance You Demand.
- Get massive system performance with a small footprint. The HP Z620 features the next evolution in processor technology and system architecture, setting the standard for versatility with support for a single Intel E5-1600 Series Xeon® processor or dual Intel E5-2600 Series Xeon® processors.
- Now with up to 16 cores, the HP Z620 powerhouse supports a full range of processors, to help you get more done every minute.

Bring Your Ideas To Life Faster.
- The HP Z620 is designed to support next generation PCI express Gen3 graphics technology that doubles the bandwidth in and out of the card. The HP Z620 offers a huge variety of professional graphics from NVIDIA and AMD – from Pro 2D to Extreme 3D.
- With 800W 90% efficient power supply and support for up to 8 displays, the HP Z620 gives you the freedom of doing and seeing more.

Modify Your Machine.
- Customize the HP Z620 Workstation the way you want to with a variety of expansion options, including USB 3.0 for blazing fast speeds and up to 12 memory slots capable of supporting 96GB of the latest generation of DDR3 memory.
- With 3 internal drive bays and 2 external bays, choose from a variety of storage types including SATA 7.2K/10K, SAS 10K/15K and SSD.

Complete Peace of Mind.
- HP workstations offer BFR/PVC-free and ENERGY STAR® qualified configurations featuring 90% efficient power supplies.
- All HP Workstations come with a limited 3-year parts, 3-year labor and 3-year onsite service (3/3/3) standard warranty that is extendable up to 5 years.

Short summary description HP Z620 Intel® Xeon® E5 V2 Family E5-2650V2 16 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Mini Tower PC Black:

HP Z620, 2.6 GHz, Intel® Xeon® E5 V2 Family, 16 GB, 512 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z620 Intel® Xeon® E5 V2 Family E5-2650V2 16 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Mini Tower PC Black:

HP Z620. Processor frequency: 2.6 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2650V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.