location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SpacePilot Pro USB 3D Black USB 2.0 Special PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpacePilot Pro USB 3D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH343AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962830178 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Bullet Points HP SpacePilot Pro USB 3D Black USB 2.0 Special PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Special PC
  • - Wired USB 2.0
  • - Black
Warranty: The HP SpacePilot Pro from 3Dconnexion has a three-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP SpacePilot Pro USB 3D Black USB 2.0 Special PC :
The long product name of HP SpacePilot Pro USB 3D Black USB 2.0 Special PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WH343AA, SpacePilot Pro USB 3D Input Device
More>>>
HP SpacePilot Pro USB 3D Black USB 2.0 Special PC:
The official description of HP SpacePilot Pro USB 3D Black USB 2.0 Special PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Working in 3D has just become easier and more efficient with an HP SpacePilot Intelligent Controller, which combines refined sensing technology, extendable speed keys, and ergonomic design to give you 3D control, speeding up your design work -faster than you ever thought possible. When you intuitively push, tilt, or twist the control cap, the response is immediate. SpacePilot also features 21 speed keys that increase your efficiency and make working with your designs less stressful and more enjoyable, without the intrusive functionality of a mouse and keyboard alone.

Short summary description HP SpacePilot Pro USB 3D Black USB 2.0 Special PC:
This short summary of the HP SpacePilot Pro USB 3D Black USB 2.0 Special PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP SpacePilot Pro USB 3D, Special, PC, Wired, USB 2.0, Black, 880 g

Long summary description HP SpacePilot Pro USB 3D Black USB 2.0 Special PC:
This is an auto-generated long summary of HP SpacePilot Pro USB 3D Black USB 2.0 Special PC based on the first three specs of the first five spec groups.

HP SpacePilot Pro USB 3D. Device type: Special, Gaming platforms supported: PC. Connectivity technology: Wired, Device interface: USB 2.0. Product colour: Black. Weight: 880 g. Number of products included: 1 pc(s)

Input device
Device type *
Special
Gaming platforms supported *
PC
Buttons quantity
10
Ports & interfaces
Device interface *
USB 2.0
Connectivity technology *
Wired
Ergonomics
Product colour *
Black
Plug and Play
Yes
Software
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Depth (imperial)
15 cm (5.9")
Height (imperial)
5.84 cm (2.3")
Width (imperial)
23.1 cm (9.1")
Weight & dimensions
Weight
880 g
Packaging content
User guide
Yes
Number of products included
1 pc(s)
Other features
Minimum system requirements
Microsoft Outlook 2003
Compatible operating systems
Windows XP Professional SP2 (x86), Windows XP Professional x64, Windows Vista x86 / x64) Linux Redhat Enterprise WS 4, SuSE Linux 9.3.
USB required
Yes
Country Distributor
Polska 1 distributor(s)