location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Laser Mini Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG462AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962810187 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Aug 2011
Product end of life date
Warranty: 2 years limited
Long product name HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI :
The long product name of HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Wireless Laser Mini Mouse
More>>>
HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI:
The official description of HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Wireless Laser Mini Mouse is an easy-to-use, affordable and high-performance travel mouse solution with an elegant and stylish design.

What's in the box

HP Wireless Laser Mobile Mouse; USB Wireless receiver; One AA Alkaline battery installed; Quick Set-up guide; Warranty guide

Short summary description HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI:
This short summary of the HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Laser Mini Mouse, Ambidextrous, Laser, RF Wireless, 800 DPI, Black

Long summary description HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI:
This is an auto-generated long summary of HP Wireless Laser Mini mouse Office Ambidextrous RF Wireless 800 DPI based on the first three specs of the first five spec groups.

HP Wireless Laser Mini Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
800 DPI
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
3
Recommended usage
Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
88.7 g
Packaging data
Package weight
185 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Other features
Compatible operating systems
Microsoft Windows 98, Microsoft Windows 98 Second Edition, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Mouse dimensions (WxDxH)
35.8 x 90 x 52 mm
Package dimensions (WxDxH)
215 x 140 x 40 mm
Number of products included
1 pc(s)
USB required
Yes
Logistics data
Country of origin
China