location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SimpleSave 500GB Portable Hard Drive external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SimpleSave 500GB Portable Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WE116AA
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2019 17:03:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SimpleSave 500GB Portable Hard Drive external hard drive Black :
The long product name of HP SimpleSave 500GB Portable Hard Drive external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SimpleSave 500GB Portable Hard Drive
More>>>
HP SimpleSave 500GB Portable Hard Drive external hard drive Black:
The official description of HP SimpleSave 500GB Portable Hard Drive external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Automatic hands-free back-up with no software to install.
- Back up and restore multiple computers.
- Slim and small form factor only 12,5 cm height for 8 cm width.

Short summary description HP SimpleSave 500GB Portable Hard Drive external hard drive Black:
This short summary of the HP SimpleSave 500GB Portable Hard Drive external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP SimpleSave 500GB Portable Hard Drive, 500 GB, Black

Long summary description HP SimpleSave 500GB Portable Hard Drive external hard drive Black:
This is an auto-generated long summary of HP SimpleSave 500GB Portable Hard Drive external hard drive Black based on the first three specs of the first five spec groups.

HP SimpleSave 500GB Portable Hard Drive. HDD capacity: 500 GB. Product colour: Black

Hard drive
HDD capacity *
500 GB
Type
HDD
Features
Product colour *
Black
Weight & dimensions
Width
80 mm
Height
125 mm
Other features
Internal
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:11:59
Uk has collected 15 expert reviews for HP SimpleSave 500GB Portable Hard Drive external hard drive Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 04:11:59
In terms of file copying performance, HP's 320GB SimpleSave is just like any other portable USB2 hard disk. What distinguishes it is the included software which aims to greatly simplify the chore of backing up your files. The software is actually a re-...
Bottom line HP's SimpleSave is a great value combination of portable hard disk and automated backup software...
80%
pcadvisor.co.uk
Updated:
2011-08-10 04:11:59
Product Code: HPBAAC3200ABK-EHSN The HP SimpleSave Portable is a 320GB external hard drive that can automatically back up data from multiple PCs with minimal input from the user. The 5,400rpm hard drive is made by storage experts Western Digital. Th...
Bottom line If you have never backed up your PC before, the HP SimpleSave Portable external hard drive is a fantastic way to get started. It is cheap, easy to use, and can be customised to suit a range of requirements. James Hutchinso Buy it now: click here...
80%
pocket-lint.com
Updated:
2011-10-22 11:01:15
We've said it a thousand times, but we'll say it again: backing up your hard drive is boring, it is dull, and chances are you don't or can't be bothered to do it. Luckily for us there are dozens of companies that make a living out of making sure your...
Good Automatic, simple to use...
Bad No Mac support...
Bottom line Simple by name, simple by nature...
90%
pcauthority.com.au
Updated:
2011-11-04 16:34:38
The HP SimpleSave tries to avoid as much hassle as possible by making a truly plug and play backup solution. It's the closest thing we've seen to Apple's elegant Time Machine solution: the HP's software gives you just enough time to halt the process if...
Bottom line Backup is a lot like flossing: no matter how frequently you do it, some expert is going to say you should be doing it better or more often. That's why HP's SimpleSave is among the easiest back-up drives to use...
83%
goodgearguide.com.au
Updated:
2011-11-04 16:34:40
HPs SimpleSave Portable is a 320GB external hard drive that can automatically back up data from multiple PCs with minimal input from the user. The included software is geared towards novices and is extremely easy to use, though we would have liked some more comprehensive backup options. The HP SimpleSave Portable external hard drive has a low price point and is well-built. The drive has a single mini-USB 2.0 port. Its designed and built by Western Digital and is similar to the My Passport ran...
Good Easy to use, customisable, backs up multiple PCs, can be used as a standard external hard drive...
Bad No Mac support, navigating through backed up files can be a chore, can’t mirror an entire PC, some obscure file types enabled by default...
Bottom line If you have never backed up your PC before, the HP SimpleSave Portable external hard drive is a fantastic way to get started. It is cheap, easy to use, and can be customised to suit a range of requirements...
80%
expertreviews.co.uk
Updated:
2013-09-05 03:21:54
This outsourcing hasn’t compromised build quality, though. The p2100s has a brushed metal enclosure that feels very well-made and robust. It’s slightly wider and taller than some other portable disks, but it’ll still easily fit in your pocket or slip into...
Bottom line A good portable USB3 disk for novices, but demanding users should look elsewhere...
80%
pcmag-mideast.com
Updated:
2011-08-10 04:11:58
The HP SimpleSave portable hard drive may look like any ordinary portable hard drive, but what makes it a good drive is the software built into it – along with a fast transfer speed. Coming in at 320 GB of storage, the included software, also named “Si...
Good Sleek and simple design.
Bad None to mention.
Bottom line The HP SimpleSave is definitely a recommended portable hard drive that makes good use of the term “backup”.Rating: 4.0/5.0Award: PC Magazine Honourable MentionPrice: $81Distributor:HP Middle EastPhone Number: +971 4 8813234Website: www.hp.comTechnical...
80%
itp.net
Updated:
2011-08-10 04:11:59
The HP SimpleSave sd320a targets users looking for an easy way to backup data. In terms of value-for-money the 320GB SimpleSave sd320a scores well at a cost of US $120 or $0.37 per gigabyte. Its value factor is improved even further when you consider i...
Bottom line Although the sd320a isn’t a fast drive, it’s a no brainer for novice users interested in data backups...
80%
pcworld.com_techhive.com
Updated:
2011-08-10 04:11:59
Models in HP's SimpleSave Portable series are external 2.5-inch hard drives (320GB for $120, 500GB for $150, as of August 31, 2009). Nonportable (3.5-inch) desktop models in the SimpleSave series come in 1TB and 2TB capacities. The lightweight SimpleSa...
Good Roomy yet highly portable, Interface is easy to navigate...
Bad May have trouble working on some systems...
Bottom line This plug-and-play backup drive is convenient but not glitch-free...
50%
ld2.ciol.com
Updated:
2011-08-10 04:11:59
Not content with making desktops and glossy laptops for consumers, HP decided to jump onto the portable hard drive bandwagon as well. We were a bit pensive about HP making a product already sold by more recognized brands (in the HDD market). Mayb...
Good Backup feature, performance...
Bad Glossy surface prone to scratches...
100%
techtree.com
Updated:
2011-10-22 11:03:06
While the main purpose of a portable hard drive is portability of data, it also serves as a means of data backup. In fact, some portable hard drives have specific backup functions. The HP SimpleSave 320 GB drive that we are reviewing today is one such...
Good Good write and read speeds, SimpleSave software bundle...
Bad Expensive, software too simplistic, no carry pouch...
Bottom line While the main purpose of a portable hard drive is portability of data, it also serves as a means of data backup. In fact, some portable hard drives have specific backup functions. The HP SimpleSave 320 GB drive that we are reviewing today is one such...
70%
Brand Image Product code Product Stock Price from
HP SimpleSave 320GB Portable Hard Drive external hard drive Black HP SimpleSave 320GB Portable Hard Drive external hard drive Black
(show image)
WE115AA SimpleSave 320GB Portable Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)