Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8740w + U4415A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD940EA#AKD?U4415A
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7940
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 21 May 2020 11:06:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional :
The short editorial description of HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional

Intel Core i7-620M (2.66GHz, 4MB L3), 17" LED WUXGA (1920 x 1200), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA II, DVD±RW SuperMulti DL LightScribe, NVIDIA Quadro FX 2800M, Intel 802.11a/b/g/n, Bluetooth 2.1, 2 MP webcam, WWAN, Windows 7 Professional 64 + 3 year Next Business Day Onsite Notebook Service (U4415A)
More>>>
HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:
The official marketing text of HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional as supplied by the manufacturer

The powerful HP EliteBook 8740w Mobile Workstation with ISV certifications handles demanding applications and graphics with ease. Get precise color control on the 43,2 cm (17.0") diagonal display with advanced features including optional HP DreamColor.

Features

- Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics with up to 1GB of VRAM.
- Produce accurate color on the 43,2 cm (17.0") diagonal LED with optional HP DreamColor display technology that supports over 1 billion active colors.
- Create an expansive desktop workspace or enjoy a super‐high resolution environment with multi-display support, and enjoy the optional backlit keyboard (select localisations only) that simplifies typing in low light.
- Boost performance when you need it most with your choice of Intell® Core™ i5 and i7 processors including and Extreme Edition option, and support for up to 16 GB of system memory.
- Keep your applications running smoothly by optimizing your digital content and design platforms with HP Performance Advisor.
- Transfer data up to 5x faster than USB 2.0 with two USB 3.0 ports.
- Travel confidently with the HP DuraCase with magnesium-alloy structure, hardened steel pin axels and scratch-resistant HP DuraFinish.

Short summary description HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:
This short summary of the HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8740w + U4415A, Intel® Core™ i7, 2.66 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8740w + U4415A. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics adapter model: NVIDIA® Quadro® FX 2800M. Operating system installed: Windows 7 Professional. Product colour: Black. On-board graphics adapter

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ i7
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-620M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.33 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-600 Mobile series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM57 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA II
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® Quadro® FX 2800M
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Maximum graphics adapter memory
1.024 GB
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Mobile network connection *
Yes
Mobile network generation
3G
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
8
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.57 kg
Width *
The measurement or extent of something from side to side.
397.5 mm
Depth *
The distance from the front to the back of something.
285.5 mm
Height (front)
The height of the frontside of the product.
3.65 cm
Other features
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
NVIDIA
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
TV tuner integrated
Device has an in-built TV tuner.
No
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
Uk has collected 22 expert reviews for HP EliteBook 8740w + U4415A Black 43.2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
Nl heeft 22 proffesionele recensies verzameld voor HP EliteBook 8740w + U4415A Zwart 43,2 cm (17") 1920 x 1200 Pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
Fr a recueilli 22 avis d’experts pour HP EliteBook 8740w + U4415A Noir 43,2 cm (17") 1920 x 1200 pixels Intel® Core™ i7 de 1r génération 4 Go DDR3-SDRAM 500 Go NVIDIA® Quadro® FX 2800M Windows 7 Professional et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
De hat 22 Expertenmeinungen über HP EliteBook 8740w + U4415A Schwarz 43,2 cm (17 Zoll) 1920 x 1200 Pixel Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
Testseek ha raccolto 22 recensioni da parte di esperti per HP EliteBook 8740w + U4415A Nero 43,2 cm (17") 1920 x 1200 Pixel Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
Es ha coleccionado 22 opiniones de expertos para HP EliteBook 8740w + U4415A Negro 43,2 cm (17") 1920 x 1200 Pixeles Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
Dk har samlet 22 ekspertanmeldelser for HP EliteBook 8740w + U4415A Sort 43,2 cm (17") 1920 x 1200 pixel Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:13:46
Se har samlat in 22 experttester för HP EliteBook 8740w + U4415A Svart 43,2 cm (17") 1920 x 1200 pixlar Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-03-30 03:13:41
The HP EliteBook 8740w XT914UA is billed as a Mobile Workstation, but mobile is not the first word that springs to mind when you look at it. It's absolutely huge, with a 17.3in display – and with a 16:10 aspect ratio rather than 16:9 – and despite HP's...
Bottom line The sheer size and mass of the HP EliteBook 8740w XT914UA means it isn't the kind of laptop you'd want to be carrying around too often. It's a great choice for anyone with the need for high-end graphics performance, though it isn't quite as speedy as o...
70%
goodgearguide.com.au
Updated:
2014-03-30 03:13:42
The HP EliteBook 8740W is a mobile workstation with a quad-core Intel Core i7 CPU, 8GB of RAM and an NVIDIA Quadro graphics adapter. It's designed for professionals, such as engineers, architects and graphics artists, who need plenty of grunt under th...
Good Good build quality, quad-core Intel Core i7 CPU, 8GB RAM, powerful graphics, USB 3.0, fast I/O performance...
Bad Keyboard is poor, very expensive...
Bottom line The HP EliteBook 8740W will suit engineers, designers, animators and anyone else who requires a powerful notebook that they can use both at work and at home. It's solidly built and has lots of speed and plenty of features, but don't expect much out of...
70%
pcadvisor.co.uk
Updated:
2014-03-30 03:13:45
Product Code: WD755EA The HP EliteBook 8740w is a highly configurable, rugged desktop-replacement laptop. You can plump for an Intel Core i5 or i7 processor, up to 32GB of 1,333MHz DDR3 RAM, more than 1TB of hard-disk space (or up to 256GB SSD), and...
Bottom line If you're into power and prettiness, the HP EliteBook 8740w laptop is for you. With prebuilt models starting at £1,598, the EliteBook 8740w is a decently priced desktop replacement, and it's sexy to boot. The brushed-metal chassis definitely makes the...
80%
notebookcheck.it
Updated:
2014-03-30 03:13:45
Dopo l'HP Elitebook 8540w, recensito con entrambe le schede grafiche e la Nvidia Quadro FX880MATI, FirePro M5800, la gamma top di HP presenta un nuovo sorprendente protagonista. L'Elitebook 8740w punti a professionisti di vari settori, i cui desideri p...
Bottom line Tutto è completato. Il modello top dell'HP per la classe business ha completato con successo i nostri tests. Il risultato: Notevole. The HP Elitebook 8740w mostra chiaramente il limite tra un dispositivo "molto buono" ed uno "solo" buono.Ancora una vol...
91%
notebookcheck.org
Updated:
2014-03-30 03:13:45
Siguiendo al HP Elitebook 8540w, analizado con ambas tarjetas gráficas y la contraparte Nvidia Quadro FX880MATI, FirePro M5800, la liga de campeones de HP hace una aparición como invitado especial en nuestra oficina editorial. El Elitebook 8740w apunta...
Bottom line Está concluido. El modelo top de HP de la serie empresarial ha completado nuestras pruebas satisfactoriamente. El resultado: Extraordinario. El HP Elitebook 8740w demuestra claramente el límite entre un equipo "muy bueno" y uno "apenas" bueno. Una vez...
91%
gelezki.info
Updated:
2014-03-30 03:13:42
Образец EliteBook 8740w, участвовавший в обзоре, имел следующие спецификации:Конструкция и дизайнНоутбук EliteBook HP 8740w является "мобильной рабочей станцией", разработанной для определенных видов деятельности, условий эксплуатации и других особенносте...
Good ноутбука, Высокая производительность, Прочное и долговечное шасси, Поддержка Eyefinity.
Bad ноутбука...
Bottom line В заключении можно сказать, что HP EliteBook 8740w является мощной 17-ти дюймовой мобильной рабочей станцией, которая стирает границы между настольным компьютером и ноутбуком. Технология ATI Eyefinity пригодится Вам, если Вы захотите в своей работе нескол...
0%
dv.com
Updated:
2014-03-30 03:13:42
Tweet print ShareThis rss When you edit on the road, it’s often a challenge finding the right machine to be your reliable road warrior. This is when it becomes time to bump your laptop up a notch into the mobile workstation class of machines. M...
0%
notebookreview.com
Updated:
2014-03-30 03:13:42
During normal use (browsing the Web or working on a text document) the EliteBook 8740w remained nice and quiet. However, the cooling fan quickly became quite loud when we stressed the CPU and graphics during our benchma...
Good High performance, Durable chassis, Eyefinity multidisplay option...
Bad Flexible keyboard, Weak battery life, Thick and heavy...
Bottom line At the end of the day the HP EliteBook 8740w is a powerful 17-inch mobile workstation that genuinely bridges the gap between desktop workstations and mobile workstations. The ATI Eyefinity technology comes in handy when you want to use multiple displays and the combination of quad-core processor and high-performance graphics really deliver the goods. I was more than a little disappointed by the f...
70%
techreviewsource.com
Updated:
2014-03-30 03:13:42
4.00 Fields that rely upon strong processors, accurate color displays, and precise visual rendering, have often turned to WorkStation PCs, which pack powerful processors and top-of-the-line graphics. The HP EliteBook 8740w Mobile Workstation ($1...
Good Quadcore processing power and workstation graphics. Brilliant RGB display. Rugged construction inside and out. ISV certification. Spillresistant keyboard. A slew of programs and features to help you get the most out of your machine...
Bad Short battery life.
80%
pcmag.com
Updated:
2014-03-30 03:13:42
Fields that rely upon strong processors, accurate color displays, and precise visual rendering, have often turned to WorkStation desktop PCs, which pack powerful processors and top-of-the-line graphics. The HP EliteBook 8740w Mobile Workstation ($1,999...
Good Quad-core processing power and workstation graphics. Brilliant RGB display. Rugged construction inside and out. ISV certification. Spill-resistant keyboard. A slew of programs and features to help you get the most out of your machine.
Bad Short battery life.
Bottom line From quad-core processing and WorkStation graphics to ISV certification and a billion-color screen, the HP EliteBook 8740w is HP's top-of-the-line offering for serious professional needs. Buy it now...
80%
maximumpc.com
Updated:
2014-03-30 03:13:42
It’s difficult to pick just one standout feature of the HP EliteBook 8740w mobile workstation. Certainly a bright, 17-inch, 10-bit LCD panel that’s capable of displaying more than 1 billion colors and remains visible at up to about a 170-degree offset...
Good Professionalcaliber display; sturdy build; great performance.
Bad Very expensive; heavy; poor battery life; middling SpecViewperf11.
80%
technogog.com
Updated:
2014-03-30 03:13:42
Today I’ve got another laptop for review, this one though is from HP and it’s the 8740w mobile workstation and yes it’s a big laptop, big and heavy. It has a quad core CPU in it, a Corei5 520 CPU to be exact, but that’s not the best part it features a...
Good Aesthetically it looks great, Excellent keyboard, Decent performance, Beautiful screen...
Bad battery life...
Bottom line The Elitebook 8740w is not something that I would want to carry around with me surely, it’s just very heavy. It is a mobile workstation and basically a desktop replacement, and therefore powerful and fast. One of the most amazing things is the screen...
90%
icrontic.com
Updated:
2014-03-30 03:13:45
This is the final part of our in-depth look at the HP EliteBook 8740W. The story begins here. Back in November, I got my hands on the HP EliteBook 8740W mobile workstation. I’ve been using it every single day, almost all day, since then. I’ve used it...
0%
notebookcheck.net
Updated:
2014-03-30 03:13:45
We'll look closer at a model equipped with an Intel Core i7-820QM processor, Nvidia's Quadro FX 2800M graphics and the gripping Dreamcolor IPS display . The configuration-related data are only partially applicable to differently configured models...
Good Excellent case stability, Comprehensive connectivity, Good expandability, Circumferential accessories optionally available, Very good keyboard, Display with a high contrast and vast color spectrum coverage, IPS display's high viewing angle stability, Very...
Bad Port distribution in the front area, Only one hard disk bay available, Short battery life with standard battery, Basic warranty without onsite service...
Bottom line It is accomplished. HP's top model of the business range has successfully completed our tests. The result Remarkable. The HP Elitebook 8740w clearly illustrates the limit between a "very good" and a just "only" good device.Once again, the notebook's most...
91%
videomaker.com
Updated:
2014-03-30 03:13:45
The Bottom Line For editors on the go that don't want to replace delicate parts in a normal laptop design, the Elitebook 8740w from HP is one of the best ways to go. With it's high end components, solid magnesium-alloy build, and amazing performance, t...
Good Huge, coloraccurate 1920x1200 LED display, 2 fast USB 3.0 ports, Rugged design...
Bad Very expensive, Difficult to activate touchsensitive control strip, Awkward middleclick button, HewlettPackard Company, 3000 Hanover Street, Palo Alto, CA 94304, www.hp.com, $5,291...
Bottom line With its bevy of high-end features, the HP Elitebook 8740w is a laptop that is ready for both a life on the road and for the future as well. Dan Bruns is an Associate Editor at Videomaker. Dan Bruns...
0%
anandtech.com
Updated:
2014-03-30 03:13:45
Sometimes mainstream line-ups from notebook manufacturers just don't cut it. Thus far, Dell seems to be the only vendor interested in offering quality screens in their laptops, and you'll pay for the privilege. But there's another, admittedly more e...
0%
icrontic.com
Updated:
2014-03-30 03:13:45
This is part seven of a comprehensive look at HP’s EliteBook 8740W Mobile Workstation. If you’re new to this, please start at day one. Yesterday we took at look at DCC benchmark performance using SpecviewPerf. The numbers were astonishingly high for a...
0%
icrontic.com
Updated:
2014-03-30 03:13:45
This is the continuation of my in-depth look at the HP EliteBook 8740w Mobile Workstation. See days one, two, three and four to catch up. As you know, I was down for a couple of days there. The original EliteBook that I was testing took a dump when it...
0%
pcworld.com_techhive.com
Updated:
2014-03-30 03:13:45
The HP EliteBook 8740w is a highly configurable, business-rugged desktop replacement laptop that actually looks pretty cool. You can have it configured with a Core i5 or i7 processor, up to 32GB of 1333MHz DDR3 RAM, over 1TB of hard-drive space (or up...
Good Gorgeous screen, Businessrugged...
Bad Artifacting and shimmering in highdef video, Touch buttons on top are not superresponsive...
Bottom line If you're looking for a business-rugged laptop that has all the power of a desktop and all the sexiness of a Mac, this is the notebook for you...
80%
studiodaily.com
Updated:
2014-03-30 03:13:46
That may change with the introduction of the HP EliteBook 8740w Mobile Workstation. Perhaps you’ve looked into so-called mobile workstations before, but did any of them offer a 1,920x1,200-pixel 30-bit color display combined with a fast Intel Core i7...
100%
chip.pl
Updated:
2014-07-25 05:59:01
W testowanym komputerze zainstalowano 8 GB pamięci DDR3 - 1333 MHz. Wbudowany, tradycyjny dysk twardy 7200 obr./min. ma pojemność 500GB. Szkoda, że w tak drogim i wydajnym sprzęcie nie zdecydowano się na szybki dysk SSD, który można wybrać jako opcjonalne...
Bottom line Mobilna stacja robocza przeznaczona głównie dla projektantów CAD oraz grafików. Zapewnia wysoką wydajność, bezpieczeństwo oraz wysoką jakość wyświetlanego obrazu. Do wad zaliczyć można poza bardzo wysoką ceną, krótki czas pracy na baterii oraz wysoki pozi...
0%
svethardware.cz
Updated:
2014-03-30 03:13:46
Řada notebooků EliteBook 8740w od Hewlett-Packard je určena především pro profesionály a již dle jejího názvu můžeme vytušit, že půjde o to nejlepší z nabídky firmy. Ta hovoří o tom, že zvláště modely 8740w se hodí pro uživatele pracující s digitálním...
0%
Customer service details
Array
X