location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 6550b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD745EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111373215 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
Bullet Points HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 6.3 h 65 W
  • - Windows 7 Professional 32-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional :
The long product name of HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProBook 6550b Notebook PC
More>>>
HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
The official description of HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ProBook 6550b Notebook PC offers flexible options for your business needs and budget. Starting at 2.51 kg, you’ll stay productive on the go with a 39,6 cm (15.6") diagonal HD LED display, innovative security features and wireless connectivity.

• Boost performance when you need it most with your choice of Intel® Core™ i5 and i3 dual-core processors


• Multiple battery solutions available for lighter weight or extended battery life including the HP Long Life Battery


• Choose Intel® HD UMA graphics or high-performance ATI Mobility Radeon™ HD 540v discrete graphics


• Dual-pointing devices deliver greater ease of use. The flexible options include the choice of a touchpad or a touchpad with optional pointstick based on your personal preference.


• Deploy, monitor and manage security settings for multiple users from one convenient location with Central Management for HP ProtectTools


• Access e-mail without fully booting up using HP QuickLook 3, and get online in seconds with HP QuickWeb


• Expand capabilities and improve efficiency with HP Universal Accessories including HP docking stations

Short summary description HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This short summary of the HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6550b, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 6550b. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.51 kg

Design
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380M
Processor cores
2
Processor threads
4
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
Premier Sound
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
6.3 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
371.4 mm
Depth
248 mm
Height
34.8 mm
Weight *
2.51 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 13:34:37
Uk has collected 6 expert reviews for HP ProBook 6550b Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-06-12 13:34:37
The HP ProBook 6550b is a 2.6kg, 15.6in notebook designed for business users who want something solidly built and fully featured. It has everything from a built-in DVD burner to a FireWire port, and you even get a 56Kbps modem and a serial port, which...
Good Good mix of old and new connectivity, sturdy build quality, good performance...
Bad Slightly ’sticky’ touchpad, 32-bit version of Windows 7, touch-sensitive buttons are slow and sometimes unreliable...
Bottom line If you're a business user that absolutely must have as many connectivity features built into a notebook as possible, then HP's ProBook 6550b is worth looking into. Not only do you get modern facilities such as eSATA and DisplayPort, you also get ageles...
75%
pcadvisor.co.uk
Updated:
2013-06-12 13:34:37
Product Code: WD698EA The HP ProBook 6550b is a 2.6kg, 15.6in laptop designed for business users who want something solidly built and fully featured. The HP ProBook 6550b has everything from a built-in DVD burner to a FireWire port, and you even get...
Bottom line The HP ProBook 6550b's 6-cell, 55 Watt-hour battery lasted 2hr 12min in our rundown test, in which we disable power management, enable Wi-Fi, maximise the screen's brightness and loop an Xvid-encoded video. This is only two minutes off what the ProBoo...
40%
notebookcheck.net
Updated:
2013-06-12 13:34:37
But the offering is not only large in terms of the hardware. The ProBooks shine with a large assortment of accessories. There are even three different battery types which are designed for different demands. The repertoire of batteries ranges from the stan...
Good Overall robust design, Very good display, Good keyboard, Numerous security features (hardware and software), Decent performance, Good connectivity, Good battery life...
Bad Small touchpad without multitouch, The lid isn't as stable as the other notebooks...
Bottom line Conceived for small to mid-sized businesses (SME), the HP ProBook 6550b offers some interesting features and impressive data for a comparably low price. Its just these SMEs who don't have their own IT-department dealing with security issues who will be p...
87%