location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD013AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631806043 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2011
Product end of life date
Bullet Points HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1920 x 1080 pixels 500 cd/m²
  • - 9 ms
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black :
The long product name of HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LD4200 42-inch Widescreen LCD Digital Signage Display
More>>>
HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black:
The official description of HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brilliant on the inside and out, the HP LD4200 42-inch Widescreen LCD Digital Signage Display is designed to deliver graphics, text, video and advertisement in high-resolution 1080p and is perfect for retail, hospitality, schools, and public spaces.

Impressive performance

• The bright 500-cd/m² screen, 1000:1 contrast ratio (3000:1 DCR), and 1920 x 1080 native resolution deliver stunning video, graphics or text in both bright and dim lighting.


Versatility

• Built to fit in trendy indoor environments, the sleek black exterior is desirable in locations such as retail, hospitality, airports, bus terminals, educational settings, restaurants, conference rooms, stock exchanges, and more.


Flexibility

• Mount vertically or horizontally on a wall with the VESA mounting pattern on the back of the display, or place on a stand (sold separately). Just add speakers (sold separately) for compelling stereo audio.


Reliability

• The HP LD4200 display is built to run 24/7, while maintaining longevity with a limited three years parts, labor, and on-site service warranty. Availability varies by region. For details, contact HP Customer Support.

Short summary description HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black:
This short summary of the HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD4200, Digital signage flat panel, 106.7 cm (42"), 1920 x 1080 pixels

Long summary description HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black:
This is an auto-generated long summary of HP LD4200 Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

HP LD4200. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
9 ms
Contrast ratio (typical)
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Supported graphics resolutions
832 x 624
Supported video modes
1080p
Ports & interfaces
HDMI ports quantity *
1
Composite video in
1
Component video (YPbPr/YCbCr) in
2
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
220 W
AC input voltage
100 - 240 V
Computer system
Computer system *
No
Weight & dimensions
Width
995 mm
Depth
113 mm
Height
587 mm
Weight
24.5 kg
Width (with stand)
995 mm
Depth (with stand)
293 mm
Height (with stand)
676 mm
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
3D
No
Cable lock slot
Yes
Display
LCD
Power LED
Yes
S-Video inputs quantity
1
Stand-by LED
Yes
Cable lock slot type
Kensington
Built-in camera
No
Country Distributor
United Kingdom 1 distributor(s)