location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2510i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD005AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962716939 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 63.5 cm (25")
  • - 1920 x 1080 pixels 16:9
  • - 2.5 ms 300 cd/m² 1000:1
Warranty: Limited one-year parts and repair labour(may vary depending on the country)
Long product name HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black :
The long product name of HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25" wide BrightView, 1920x1080, 16:9, 300 cd/m2, 1000:1, 2.5ms, 170° / 160°, D-Sub & DVI-D (HDCP)
More>>>
HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:
The official description of HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great views at a great price. The HP 2510i LCD monitor delivers bright, clear digital images and a host of clever features to enhance your movies, gaming and everyday computing. Environmentally friendly, cost-saving.

- The HP 2510i LCD monitor helps lower save money and electricity. It's ENERGY STAR® qualified, EPEAT Silver rated and lowers power consumption with the two lamp panel. Design that works the way you want
- Get comfortable viewing. The 2510i lets you personalise your viewing experience with adjustable tilt and swivel, and optimise the display for movies, photos or games. Performance for demanding digital viewing
- Enjoy movies, photos and gaming with crisp, clear resolution and blur-free images. Get 60 000:1 dynamic contrast ratio, 300 nits of Brightness and Full HD 1920 x 1080 resolution.

Short summary description HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:
This short summary of the HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2510i, 63.5 cm (25"), 1920 x 1080 pixels, LCD, 2.5 ms, Black

Long summary description HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:
This is an auto-generated long summary of HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

HP 2510i. Display diagonal: 63.5 cm (25"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 2.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
63.5 cm (25")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2.5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
60000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.288 x 0.288 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Display scanning frequency
50 to 76 Hz vertical, 24 to 94 kHz horizontal
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Home
Product colour *
Black
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Swivel; Tilt angle: -5 to +25°
Power
Power consumption (standby) *
2 W
Power consumption (max)
60 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (without stand)
617 mm
Depth (without stand)
201 mm
Height (without stand)
435 mm
Weight (without stand)
7 kg
Packaging data
Package weight
10 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Speakers and microphone
Integrated active speakers (2 x 2W per channel) with HP Power Sound and front volume control
Display resolution at frequency
All VESA modes up to 1920 x 1080 @ 60Hz (native recommended)
Display video input type connector
1 15-pin mini D-sub analog VGA; 1 DVI-D with HDCP
Multimedia
Integrated active speakers (2 x 2W per channel) with HP Power Sound and front volume control
User controls
Switch Video Input; Brightness; Contrast; Image Control; OSD Control; Colour; Management; Information; Factory Reset; Exit; Languages
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:27:12
Uk has collected 4 expert reviews for HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
evogadget.com
Updated:
2013-02-20 03:36:49
This 25-inch monitor produced by HP sacrifices its HDMI port to keep a low price, but retains convenient perform...
Bottom line HP 2510i monitor has passed our benchmarks with real ease. This 25-inch is not an “empty-wallet”, thanks to a good price and a moderate power consumption. A display to invite users without any hesitation, but if they want HDMI digital video input added a...
0%