location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8000 Elite USFF + LE1901w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB680ET_NK570AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™2 Duo E8500 3.16 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 250 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows 7 Professional 32-bit
Long product name HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black :
The long product name of HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E8500 (3.16GHz, 6MB, 1333MHz), 2GB DDR3 SDRAM, 250GB 7200 rpm SATA, 8X SATA SuperMulti LightScribe DVD-RW, Intel GMA 4500, Windows 7 Professional 32 + LE1901w 19-inch Widescreen LCD Monitor (NK570AT)
More>>>
HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black:
The official description of HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stability, enhanced security, efficiency, these PCs mean business: HP’s most stable and secure business PCs with powerful technology and professional innovations such as energy efficient features and leading remote manageability solutions.

Features

Maximum flexibility
- Global configurations, three innovative form factors, a range of ports, slots and bays and a wide variety of HP pre-qualified options and accessories allow you to maximize your investment.

Energy Efficiency features
- All 8000 Elite models have improved energy efficiency over previous generations by 30% when the PC’s are at an idle. Take efficiency even further with low power processors and energy efficient power supplies.

Enhanced manageability
- Designed to be easy to deploy and manage, the HP Compaq 8000 Elite helps lower maintenance costs and protects your assets with a full range of remote management technologies from HP, Altiris and Intel.

More secure
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Global service and support
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black:
This short summary of the HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8000 Elite USFF + LE1901w, 3.16 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black:
This is an auto-generated long summary of HP Compaq Elite 8000 Elite USFF + LE1901w Intel® Core™2 Duo E8500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP Compaq Elite 8000 Elite USFF + LE1901w. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Product type: PC. Weight: 3.07 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8500
Processor cores
2
Processor threads
2
Processor frequency *
3.16 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Processor system type
DP
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
9.5
Processor core voltage (AC)
0.850/1.3625 V
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLAPK
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33911
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
251 mm
Depth *
254 mm
Height *
66 mm
Weight *
3.07 kg
Packaging content
Display included *
Yes
Display diagonal
48.3 cm (19")
Display resolution
1440 x 900 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
Networking features
Gigabit Ethernet
Graphics card family
Intel
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-01-22 06:04:52
Here's one reason why you should be interested in the HP Compaq 8200 Elite Ultra Slim for your business use: It's fast. The company decided to slap an Intel Sandy Bridge processor into its reasonably priced £838 business desktop. Alas, this speedy CPU...
Bottom line HP has strapped a speedy Sandy Bridge CPU into an antiquated system design, delivering strong performance for a business class desktop, but not much else...
60%
pcworld.com_techhive.com
Updated:
2015-01-22 06:04:52
Here's one reason why you should be interested in the HP Compaq 8200 Elite Ultra Slim for your business use: It's fast. The company decided to slap an Intel Sandy Bridge processor into its reasonably priced $869 business desktop. Alas, this speedy CPU...
Good Great performance for the category, Ample USB connectivity...
Bad Limited upgrade potential, Lacks connection diversity...
Bottom line HP has strapped a speedy Sandy Bridge CPU into an antiquated system design, delivering strong performance for a business class desktop, but not much else. HP Compaq 8200 Elite Ultra Slim: Same Packaging, New Processor HP Compaq 8200 Elite Ultra-slim D...
60%
hardwaregeeks.com
Updated:
2015-01-22 06:04:52
For the past three years, I have reviewed the Ultra-Slim workstation that HP has brought to the market, and each year that I have tested one out I am impressed more and more at how powerful such a little machine is. The most recent Ultra-Slim that I ha...
0%
pcworld.com_techhive.com
Updated:
2015-01-22 06:04:52
Business-class computers like the HP Compaq 8000f Elite are a complicated bunch. Aimed at a market segment with particular maintenance and security needs, they tend to offer improved hardware and software functionality, while sacrificing elements of us...
Good Comprehensive software platform, Small, silent chassis...
Bad Limited storage space...
Bottom line HP's Compaq 8000f Elite offers business-centric performance in a bite-size PC, but fumbles on a few essentials...
60%
hardwarecentral.com
Updated:
2015-01-22 06:04:52
Can less ever really be more? seems to think so, and they've produced a system to prove it: the HP Compaq 8000f Elite Ultra-Slim Desktop PC, starting at $849 ($1,254 as tested). From its small size to its energy efficiency to its exclusion of environ...
73%
computershopper.com
Updated:
2015-01-22 06:04:52
At this point, just about every major PC maker has jumped on the green bandwagon in some way, but HP has been more aggressive than most in forging ahead with substantive environmental-responsibility plans. Those include initiatives to elimin...
Good Eco-friendly manufacturing; compact design; supports Intel vPro technology; above-average warranty...
Bad Limited configuration options; no expansion-card slots; relatively cramped hard drive...
Bottom line For businesses looking to go green, the Compaq 8000f is a compelling, compact PC that's power-efficient and manufactured minus several harmful compounds...
76%