HP logo

HP ProBook 640 G2 Intel® Core™ i7 i7-6600U Laptop 35.6 cm (14") Touchscreen HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52824
Info modified on:
01 Feb 2025, 05:23:32
Short summary description HP ProBook 640 G2 Intel® Core™ i7 i7-6600U Laptop 35.6 cm (14") Touchscreen HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:

HP ProBook 640 G2, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 16 GB, 1 TB

Long summary description HP ProBook 640 G2 Intel® Core™ i7 i7-6600U Laptop 35.6 cm (14") Touchscreen HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:

HP ProBook 640 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.