location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5Y67UTR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:20:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - AMD A10-9700 (2MB Cache, 3.5GHz)
  • - 8GB (2400MHz) DDR4-SDRAM & 1000GB HDD
Long product name HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black :
The long product name of HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A10-9700 (2MB Cache, 3.5GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD±RW, AMD Radeon R7, LAN, WLAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:
The official description of HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scalable, powerful, business solution

The HP EliteDesk 705 delivers impressive value with uncompromising performance, security, and manageability. Customize your HP EliteDesk 705 with expandable options that provide an enterprise-class experience to meet virtually any business need.

The HP EliteDesk 705 is a customizable PC packed with cost-effective technology, security, and manageability features.

Short summary description HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:
This short summary of the HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G3, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G3. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A10
Processor generation
7th Generation AMD A10-Series APUs
Processor model *
A10-9700
Processor cores
4
Processor threads
4
Processor boost frequency
3.8 GHz
Processor frequency *
3.5 GHz
Processor socket
Socket AM4
Processor cache
2 MB
Processor cache type
L2
Processor lithography
28 nm
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
Graphics
On-board graphics card *
Yes
On-board graphics card model *
AMD Radeon R7
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD B350 FCH
Audio chip
Realtek ALC221
Audio system
DTS Studio Sound
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
Power supply *
280 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
170 mm
Depth *
340 mm
Height *
355 mm
Weight *
6.76 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1