location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14 Spectre Slim Topload

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Spectre Slim Topload
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5T45AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899481158 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Apr 2019
Product end of life date
Bullet Points HP 14 Spectre Slim Topload
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 35.6 cm (14") Black
  • - Leatherette, Twill
  • - Dust resistant, Scratch resistant
  • - 990 g
Warranty: HP includes a one-year limited warranty with online support available 24x7.
Long product name HP 14 Spectre Slim Topload :
The long product name of HP 14 Spectre Slim Topload. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 Spectre Black Slim Topload
More>>>
HP 14 Spectre Slim Topload:
The official description of HP 14 Spectre Slim Topload as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your day can take you anywhere, your bag needs to be more than just eye candy. Beautiful craftsmanship and functional organization come together for a first-class experience. From unexpected weather to envious onlookers, your laptop has all the protection it needs.[1]

Beautifully crafted

Genuine leather accents, textured black nylon twill material, and luxe-copper hardware leave a lasting impression of sophistication.[2]

A premium finish

A premium copper finish gives functional hardware accents a modern sophistication.

Exceptional protection

Smooth micro-suede interior and durable exterior helps protect from scratches, rain and spills.

Short summary description HP 14 Spectre Slim Topload:
This short summary of the HP 14 Spectre Slim Topload data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14 Spectre Slim Topload, Messenger case, 35.6 cm (14"), 990 g

Long summary description HP 14 Spectre Slim Topload:
This is an auto-generated long summary of HP 14 Spectre Slim Topload based on the first three specs of the first five spec groups.

HP 14 Spectre Slim Topload. Case type: Messenger case, Maximum screen size: 35.6 cm (14"), Number of compartments: 1. Weight: 990 g. Surface coloration: Monochromatic

Beautifully crafted

Genuine leather accents, textured black nylon twill material, and luxe-copper hardware leave a lasting impression of sophistication.[2]

A premium finish

A premium copper finish gives functional hardware accents a modern sophistication.

Exceptional protection

Smooth micro-suede interior and durable exterior helps protect from scratches, rain and spills.

Features
Surface coloration
Monochromatic
Features
Compatibility
HP Spectre, HP Spectre - 13-v103ng (1DL40EA) HP Spectre - 13-v104ng (1DL41EA) HP Spectre - 13-v105ng (1DL42EA) HP Spectre - 13-v106ng (1DL43EA) HP Spectre - 13-v133ng (1DL62EA) HP Spectre x360 - 15-bl000ng (1DL68EA) HP Spectre x360 - 15-bl001ng (1DL69EA) HP Spectre x360 - 15-bl002ng (1DM35EA) HP Spectre x360 - 15-bl032ng (1DM36EA) HP Spectre x360 - 13-ac000ng (1GN35EA) HP Spectre x360 - 13-ac001ng (1GN36EA) HP Spectre x360 - 13-ac002ng (1GN37EA) HP Spectre x360 - 13-ac003ng (1GN38EA) HP Spectre x360 - 13-ac004ng (1GP27EA) HP Spectre x360 - 13-ac012ng (1GP28EA) HP Spectre x360 - 13-ac034ng (1GP30EA) HP Spectre x360 - 13-ac035ng (1GP31EA) HP Notebook - 14-am018ng (1HF04EA) HP Spectre x360 - 13-ac005ng (1JM63EA) HP Spectre x360 - 13-ac006ng (1JN14EA) HP Spectre x360 - 13-ac037ng (1JP03EA) HP Stream - 11-y071ng (1LL23EA) HP Stream - 11-y072ng (1LL24EA) HP Stream - 14-ax032ng (1LL29EA) HP ENVY 14-3000eg SPECTRE Notebook-PC (B1J92EA) HP ENVY 14-3100eg SPECTRE Notebook-PC (B3S40EA) HP Pavilion Sleekbook 14-b000sg (C0T90EA) HP SPECTRE Ultrabook™ 14-3200eg (C1P45EA) HP Pavilion Sleekbook CTO 14-b000 (DUMHPPS14-b000PRE) HP Pavilion 14-b100 CTO Sleekbook (DUMHPPS14-b100PRE) HP Pavilion TouchSmart 14-b100 CTO Sleekbook (DUMHPPTS14-b100PRE) HP Pavilion TouchSmart 14-B100 CTO Ultrabook (DUMHPPTSU14-b100PRE) HP Pavilion Ultrabook CTO 14-b000 (DUMHPPU14-b000PRE) HP Pavilion 14-b100 CTO Ultrabook (DUMHPPU14-b100PRE) HP Pavilion TouchSmart 14-n000 CTO Notebook-PC (DUMHPTS14-n000PRE) HP Notebook - 14-am030ng (Y6H12EA) HP Notebook - 14-am031ng (Y6H13EA) HP Spectre x360 - 13-w002ng (Y7Y93EA) HP Spectre x360 - 13-w003ng (Z3E37EA) HP Spectre x360 - 13-w004ng (Z3E38EA) HP Notebook - 14-am034ng (Z5B73EA) HP Spectre x360 - 13-w031ng (Z5F00EA) HP Spectre x360 - 13-w033ng (Z5F02EA) HP Spectre x360 - 13-w034ng (Z5F03EA) HP ENVY - 13-ab002ng (Z6J71EA) HP ENVY - 13-ab003ng (Z6J72EA) HP ENVY - 13-ab004ng (Z6J73EA) HP ENVY - 13-ab005ng (Z6J74EA) HP Stream - 11-y070ng (Z6K68EA) HP Notebook x2 - 10-p000ng (Z6K84EA) HP Notebook x2 - 10-p001ng (Z6K85EA) HP Stream - 14-ax031ng (Z6L44EA) HP Stream x360 - 11-aa030ng (1AN06EA#ABD) HP Spectre - 13-v131ng (1DL44EA#ABD) HP Spectre - 13-v132ng (1DL45EA#ABD) HP Spectre x360 - 15-bl030ng (1DL70EA#ABD) HP Spectre x360 - 15-bl031ng (1DL71EA#ABD) HP Spectre x360 - 13-ac030ng (1GN39EA#ABD) HP Spectre x360 - 13-ac031ng (1GN40EA#ABD) HP Spectre x360 - 13-ac032ng (1GN41EA#ABD) HP Spectre x360 - 13-ac033ng (1GP29EA#ABD) HP Spectre x360 - 13-ac036ng (1JN15EA#ABD) HP Notebook – 14-am016ng (ENERGY STAR) (P3U10EA#ABD) HP Spectre 13-v030ng (ENERGY STAR) (X3L45EA#ABD) HP Spectre x360 – 13-4178ng (ENERGY STAR) (X5Y50EA#ABD) HP Notebook x2 - 10-p030ng (ENERGY STAR) (X9X13EA#ABD) HP Spectre – 13-v130ng (ENERGY STAR) (Y5U22EA#ABD) HP ENVY - 13-ab001ng (Z5E08EA#ABD) HP Notebook x2 - 10-p003ng (Z6K87EA#ABD) HP Stream - 14-ax030ng (Z6L43EA#ABD)
Maximum screen size *
35.6 cm (14")
Case type *
Messenger case
Material *
Leatherette, Twill
Product main colour *
Black
Number of compartments
1
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
271 mm
Depth
378 mm
Height
50 mm
Weight
990 g
Country Distributor
United Kingdom 1 distributor(s)