location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP UC Wireless Duo Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC Wireless Duo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3K09AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899322482 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP UC Wireless Duo Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless Bluetooth 4.0 30 m
  • - Circumaural
  • - Microphone type: Boom
Long product name HP UC Wireless Duo Headset :
The long product name of HP UC Wireless Duo Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 4.0, 30m, 310g
More>>>
HP UC Wireless Duo Headset:
The official description of HP UC Wireless Duo Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take a call up to 100 feet away from your desk or phone with the HP UC Wireless Duo Headset and get premium stereo sound and noise cancelling even in the busiest environments, in a design that’s comfortable to wear throughout the work day.

Connect the way you want

Pair the headset to your PC through a micro-USB dongle, to your mobile device through Bluetooth® or tap to communicate with NFC.

Ready to collaborate

Enjoy compatibility with your familiar collaboration software. The headset is certified with Skype for Business® and can be used with other UC applications and softphones.

Simple to use

Answer, end, and mute calls and adjust volume with the touch of a button. A busy light cues passersby not to interrupt your call. Long battery life keeps you up and running.

Comfortable and convenient

Talk and listen in complete comfort with plush ear pads, a stay-put headband that doesn’t slip, and a mic boom that swivels out of the way when you’re between calls. At the end of the day, store in the handy included pouch.

Short summary description HP UC Wireless Duo Headset:
This short summary of the HP UC Wireless Duo Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP UC Wireless Duo Headset, Wireless, Office/Call center, 310 g, Headset, Black

Long summary description HP UC Wireless Duo Headset:
This is an auto-generated long summary of HP UC Wireless Duo Headset based on the first three specs of the first five spec groups.

HP UC Wireless Duo Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 30 m. Weight: 310 g. Product colour: Black

Connect the way you want

Pair the headset to your PC through a micro-USB dongle, to your mobile device through Bluetooth® or tap to communicate with NFC.

Ready to collaborate

Enjoy compatibility with your familiar collaboration software. The headset is certified with Skype for Business® and can be used with other UC applications and softphones.

Simple to use

Answer, end, and mute calls and adjust volume with the touch of a button. A busy light cues passersby not to interrupt your call. Long battery life keeps you up and running.

Comfortable and convenient

Talk and listen in complete comfort with plush ear pads, a stay-put headband that doesn’t slip, and a mic boom that swivels out of the way when you’re between calls. At the end of the day, store in the handy included pouch.

World-class support

Get the reassurance of a one-year limited warranty.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC ID, IC ID KCC, RCM, NCC, TELEC, SR
HP segment
Business
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
4.0
Wireless range
30 m
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Battery
Talk time
7 h
Standby time
15 h
Weight & dimensions
Width
58 mm
Depth
170 mm
Height
155 mm
Weight
310 g
Packaging content
Cables included
USB
Other features
Number of products included
1 pc(s)
Near Field Communication (NFC)
Yes
Storage pouch
Yes
Country Distributor
Deutschland 1 distributor(s)
United States 1 distributor(s)