HP logo

HP Elite x2 1012 G1 Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89732
Info modified on:
08 Mar 2024, 09:07:54
Long product name HP Elite x2 1012 G1 Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

Intel Core m7-6Y75 (4M Cache 1.2GHz), 12" WUXGA+ LED 1920 x1280, 8GB LPDDR3 1866MHz, 256GB SSD, Intel HD Graphics 515, WebCam, Wi-Fi, Bluetooth, Windows 10 Pro 64-bit

HP Elite x2 1012 G1 Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

Masterfully crafted 2-in-1 for today’s business.

Experience beauty and power that goes beyond expectations with the HP Elite x2 1012. It’s a tested-tough 2 in 1 with precision-crafted keyboards[3], and a thin and light powerhouse designed to the exacting standards of the enterprise.

Short summary description HP Elite x2 1012 G1 Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP Elite x2 1012 G1, Intel® Core™ m7, 1.2 GHz, 30.5 cm (12"), 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G1 Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP Elite x2 1012 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 30.5 cm (12"), Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer HP Elite x2 1012 G1 Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver W3H16UP:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates.
[2] Serviceable by HP Support, HP Certified technicians, HP Authorized Service Providers or participants in HP’s Self Maintainer program. See www.hp.com/partners/SMprogram.
[3] Sold separately or as an optional feature.
[4] Built in Qualcomm® Gobi™ modules available in select HP products and require wireless data service contract, network support, and is not available in all areas. Contact service provider to determine the coverage area and availability. 4G LTE not available in all regions. Connection speeds will vary due to location, environment, network conditions, and other factors.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.