location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Desktop PC - 870-007na (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
870
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Desktop PC - 870-007na (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3D56EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780071533 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Jan 2017
Product end of life date
Bullet Points HP OMEN by Desktop PC - 870-007na (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Aluminium, Black, Silver 500 W
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 3.26 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 980 Ti 6 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP OMEN by Desktop PC - 870-007na (ENERGY STAR) :
The long product name of HP OMEN by Desktop PC - 870-007na (ENERGY STAR). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700 (8M Cache, up to 4.00 GHz), 16GB DDR4-SDRAM, 3TB HDD, 256GB SSD, Intel HD Graphics 530 + NVIDIA GeForce GTX 980 Ti 6GB, SuperMulti DVD, LAN, Bluetooth, Wi-Fi, Windows 10 Home
More>>>
HP OMEN by Desktop PC - 870-007na (ENERGY STAR):
The official description of HP OMEN by Desktop PC - 870-007na (ENERGY STAR) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go from gamer to gaming legend with the thrilling level of power competition demands. This OMEN desktop combines cutting-edge design and the industry’s latest hardware to deliver a performance monster, ready to handle intensive AAA games with ease, and look good doing it.
This OMEN desktop combines cutting-edge design and the industry’s latest hardware to deliver a performance monster, ready to handle intensive AAA games with ease, and look good doing it.

Championship-caliber performance

Intel® Core™ processors, NVIDIA® GTX™ or AMD RX graphics, plus overclocking controls on select models. With this beastly hardware, you’ll always get the high FPS and crystal-clear graphics competition demands.

Equipped with the best

Overclock without fear and push your performance to the very edge, because with optional liquid cooling your machine always stays frosty. (Overclocking and liquid cooling features on select models)

Built for the podium

The sleek, brushed-metal chassis and customizable LED lighting strikes the perfect balance of sophisticated looks and raw, gamer attitude.

Short summary description HP OMEN by Desktop PC - 870-007na (ENERGY STAR):
This short summary of the HP OMEN by Desktop PC - 870-007na (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Desktop PC - 870-007na (ENERGY STAR), 3.4 GHz, Intel® Core™ i7, 16 GB, 3.26 TB, DVD Super Multi, Windows 10 Home

Long summary description HP OMEN by Desktop PC - 870-007na (ENERGY STAR):
This is an auto-generated long summary of HP OMEN by Desktop PC - 870-007na (ENERGY STAR) based on the first three specs of the first five spec groups.

HP OMEN by Desktop PC - 870-007na (ENERGY STAR). Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 3.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Championship-caliber performance

When competition is this intense, high FPS and crystal-clear graphics are everything. That's why we packed this beast with Intel® Core™ i5 or i7 processors[1], high-end NVIDIA® GTX™ and AMD R9 graphics, and overclocking controls on select models.

Equipped with the best

This desktop can evolve with you. With liquid cooling on select models and tool-less access to the hardware, crank up your gaming power with addictive customizability.

Built for the podium

The sleek, brushed-metal chassis and customizable LED lighting strikes the perfect balance of sophisticated looks and raw, gamer attitude.

HP Lounge, get closer to the Artists you love

With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.[17]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
3.26 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Total HDDs capacity
3 TB
Number of HDDs installed
1
HDD capacity
3 TB
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 980 Ti
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
DVI port
No
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Desktop
Product colour *
Aluminium, Black, Silver
Country of origin
China
Performance
Motherboard chipset
Intel® Z170
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
500 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
420 mm
Height *
401 mm
Weight *
10.5 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1