location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 415X High Yield Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
415X High Yield Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2033X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018046412 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 555477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2024 00:01:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 415X High Yield Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 415X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 415 toner cartridges work with: HP LaserJet Enterprise M455, M480; HP LaserJet Pro M454, M479
  • - 1 Magenta (~6,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP toner cartridge features make printing easy. Only Original HP Toner cartridges with JetIntelligence are specially designed and precisely engineered for your HP printer or MFP – so you can increase efficiency and raise productivity.
  • - Ideal for producing professional-quality colour prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 415X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 415X High Yield Magenta Original LaserJet Toner Cartridge :
The long product name of HP 415X High Yield Magenta Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

415X High Yield Magenta Original LaserJet Toner Cartridge
More>>>
HP 415X High Yield Magenta Original LaserJet Toner Cartridge:
The official description of HP 415X High Yield Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing professional-quality colour prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Print vibrant colour documents with Original HP Toner cartridges with JetIntelligence designed for your printer. Choose high-yield options for high-volume office printing[1] and protection against counterfeits with HP anti-fraud technology.

Short summary description HP 415X High Yield Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 415X High Yield Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 415X High Yield Magenta Original LaserJet Toner Cartridge, 6000 pages, Magenta, 1 pc(s)

Long summary description HP 415X High Yield Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 415X High Yield Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 415X High Yield Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 6000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 415 toner cartridges work with: HP LaserJet Enterprise M455, M480 HP LaserJet Pro M454, M479
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Colour toner page yield *
6000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
W2033X
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
363 mm
Depth
109 mm
Height
123 mm
Weight
650 g
Packaging data
Package width
363 mm
Package depth
109 mm
Package height
123 mm
Package weight
900 g
Brand-specific features
HP GTIN (EAN/UPC)
192018046412
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1100 x 780 x 1133 mm
Maximum number of stacking cartons
32 pc(s)
Harmonized System (HS) code
84439990
Pallet gross width
113.3 cm
Pallet gross length
78 cm
Pallet gross height
110 cm
Pallet gross weight
171.7 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
21 pc(s)
Master (outer) cases per pallet
168 pc(s)
Products per pallet
168 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 415X High Yield Magenta Original LaserJet Toner Cartridge:
Disclaimer

[1] HP 415X High Yield Original LaserJet Toner cartridges are not included in printer purchase, please purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.