location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro M454nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1Y43A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018996038 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:39:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Today’s businesses are always on, and always connected. Choose a printer that can keep up with how you actually work, collaborate, and get things done.
  • - HP Print Security isn’t just about securing printers. It’s about helping to secure your network with real-time threat detection, automated monitoring, and software validation – designed to detect and stop an attack as it happens.[6]
  • - You have enough to worry about each day. It’s easy to accomplish what you need – and exceed your own expectations – with a streamlined printer that’s simple to use.
  • - Business is all about resource management, and finding efficiencies is everyone’s responsibility. HP LaserJet printers are designed with the environment in mind, so you can handle what you need while conserving energy wherever possible.
Long product name HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi :
The long product name of HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro M454nw
More>>>
HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi:
The official description of HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Winning in business means working smarter. The HP Color LaserJet Pro M454 printer is designed to let you focus your time where it’s most effective-helping to grow your business and staying ahead of the competition.

Short summary description HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M454nw, Laser, Colour, 600 x 600 DPI, A4, 27 ppm, Duplex printing

Long summary description HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M454nw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Wi-Fi. Product colour: White

Built to keep you – and your business – moving forward

Grab pages and go – without waiting. This device wakes up and prints first page out fast.[1]
Print wirelessly with or without accessing the network with dual band Wi-Fi and Wi-Fi direct.[2,3,4]
ROAM compatible for easy printing from virtually anywhere.[5]

Best -in-class security [6]

A suite of embedded security features help protect your printer from being an entry point for attacks.[6]
Help secure confidential information with optional PIN/Pull printing to retrieve print jobs.[7]
Optional HP JetAdvantage Security Manager lets you set configuration policies and validate settings.[8]
Thwart potential attacks and take immediate action with instant notification of security issues.

Simply designed to uncomplicate your day

Set up this printer fast and easily manage device settings to help increase overall printing efficiency.
Make the most of your office space with a printer that conveniently fits into your work style.
Work without delays or messes, with cartridges featuring auto seal removal.
Tackle tasks quickly and easily – with the simple 6.8 cm colour touchscreen.

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges.
Saves up to 11% energy over prior products.[10]
Help reduce paper waste with ROAM.

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Warm-up time
45 s
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
11.1 s
Print margins (top, bottom, right, left)
4.23 mm
Secure printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
Replacement cartridges
AMS: For distribution and use in North America and Latin America only: HP 414A Black Original LaserJet Toner Cartridge (~2,400 pages) W2020A; HP 414A Cyan Original LaserJet Toner Cartridge (~2,100 pages) W2021A; HP 414A Yellow Original LaserJet Toner Cartridge (~2,100 pages) W2022A; HP 414A Magenta Original LaserJet Toner Cartridge (~2,100 pages) W2023A; HP 414x Black Original LaserJet Toner Cartridge (~7,500 pages) W2020x; HP 414x Cyan Original LaserJet Toner Cartridge (~6,000 pages) W2021x; HP 414x Yellow Original LaserJet Toner Cartridge (~6,000 pages) W2022x; HP 414x Magenta Original LaserJet Toner Cartridge (~6,000 pages) W2023x; EMEA: For distribution and use in Europe, Middle East, Russia, CIS, and Africa only: HP 415A Black Original LaserJet Toner Cartridge (~2,400 pages) W2030A; HP 415A Cyan Original LaserJet Toner Cartridge (~2,100 pages) W2031A; HP 415A Yellow Original LaserJet Toner Cartridge (~2,100 pages) W2032A; HP 415A Magenta Original LaserJet Toner Cartridge (~2,100 pages) W2033A; HP 415x Black Original LaserJet Toner Cartridge (~7,500 pages) W2030x; HP 415x Cyan Original LaserJet Toner Cartridge (~6,000 pages) W2031x; HP 415x Yellow Original LaserJet Toner Cartridge (~6,000 pages) W2032x; HP 415x Magenta Original LaserJet Toner Cartridge (~6,000 pages) W2033x; APJ: For distribution and use in Asia Pacific only: HP 416A Black Original LaserJet Toner Cartridge (~2,400 pages) W2040A; HP 416A Cyan Original LaserJet Toner Cartridge (~2,100 pages) W2041A; HP 416A Yellow Original LaserJet Toner Cartridge (~2,100 pages) W2042A; HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages) W2043A; HP 416x Black Original LaserJet Toner Cartridge (~7,500 pages) W2040x; HP 416x Cyan Original LaserJet Toner Cartridge (~6,000 pages) W2041x; HP 416x Yellow Original LaserJet Toner Cartridge (~6,000 pages) W2042x; HP 416x Magenta Original LaserJet Toner Cartridge (~6,000 pages) W2043x
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Photo paper, Postcard, Letterhead, Rough paper, Labels, Glossy paper, Plain paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Paper handling
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-45, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
PEAP, EAP-TLS, WEP, AES, SNMPv3, WPA2-Enterprise, HTTPS, TKIP, SSL/TLS, IPPS, SNMPv2, WPA
Mobile printing technologies
Mopria Print Service, HP ePrint, Google Cloud Print, Apple AirPrint
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Memory type
DRAM
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
48 dB
Noise level (ready)
14 dB
Sound power level (printing)
6.2 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
550 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0.07 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
0.394 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Pro, Windows 8.1
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
412 mm
Depth
453 mm
Height
295 mm
Weight
17.5 kg
Packaging data
Package width
497 mm
Package depth
379 mm
Package height
583 mm
Package weight
20.7 kg
Packaging content
Cartridge(s) included
Yes
Included black & color (CMYK) cartridges capacity
1200 pages
Quick start guide
Yes
Cables included
AC, USB
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP SNMP Proxy Agent; HP WS Pro Proxy Agent; Printer Administrator Resource Kit for HP Universal Print Driver, HP Printer Assistant; HP Utility (Mac); HP Device Toolbox
Logistics data
Layers per pallet
3 pc(s)
Products per pallet
18 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Disclaimer HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi:
Disclaimer

[1] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. A4: Black/Colour 9.9/12.4 sec. [2] Wireless operations are compatible with 2.4 GHz and 5 GHz operations. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting. [3] Features is only supported by the HP LaserJet Pro M454nw and M454dw printers. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections. [4] Feature is supported on the HP LaserJet Pro M454nw and M454dw printers only. Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at www.hp.com/go/businessmobileprinting. [5] Feature is only available for the HP Color LaserJet Pro M452dw. Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language, and agreements and requires a firmware upgrade. For details, visit hpconnected.com [6] Based on HP review of 2019 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims. [7] Additional solution such as HP Access Control or HP JetAdvantage Private Print is required to use optional proximity card reader. Pin printing enabled via USB installed in rear of device. [8] HP JetAdvantage Security