location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M428dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1A31A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018915114 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 18:12:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Today’s businesses are always on, and always connected. Choose an MFP that can keep up with how you actually work, collaborate, and get things done.
  • - HP Print Security isn’t just about securing printers. It’s about helping to secure your network with real-time threat detection, automated monitoring, and software validation – designed to detect and stop an attack as it happens.[7]
  • - You have enough to worry about each day. It’s easy to accomplish what you need – and exceed your own expectations – with a streamlined MFP that’s made for simple use.
  • - Business is all about resource management, and finding efficiencies is everyone’s responsibility. HP LaserJet MFPs are designed with the environment in mind, so you can handle what you need while conserving energy wherever possible.
Long product name HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi :
The long product name of HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 1200 x 1200dpi, 38ppm, 1200MHz, 512MB, WiFi, USB
More>>>
HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
The official description of HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Winning in business means working smarter. The HP LaserJet Pro MFP M428 is designed to let you focus your time where it’s most effective – growing your business and staying ahead of the competition.

Short summary description HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
This short summary of the HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M428dw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M428dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Built to keep you – and your business – moving forward

Scan files directly to Microsoft® SharePoint, email, USB, and network folders.[1]
Help save time by automating all the steps in a complicated workflow and use at a touch of a button.[2]
Print wirelessly even without the network, stay connected with dual band Wi-Fi and Wi-Fi direct.[3,4,5]
Print effortlessly from any device, virtually anywhere, to any HP printer – securely through the cloud.[6]

Best-in-class security – detect and stop attacks[7]

A suite of embedded security features help protect your MFP from being an entry point for attacks.[7]
Help ensure the security of confidential information with optional PIN/Pull printing to retrieve print jobs.[8]
Optional HP JetAdvantage Security Manager lets you set configuration.
Thwart potential attacks and take immediate action with instant notification of security issues.

Simply designed to uncomplicate your day

Set up this MFP fast, and easily manage device settings to help increase overall printing efficiency.
Tackle tasks quickly and easily – with the simple 6.8 cm colour touchscreen.
Print Microsoft office formatted files in addition to pdfs right off your USB drive.[9]
Avoid interruptions with an HP LaserJet MFP designed to be streamlined for maximum productivity.

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges.
Help save paper right out of the box. The duplex print setting is set at default paper savings mode.[10]
Saves up to 24% over prior products.[11]
Help reduce wasted paper by only printing the jobs that are truly needed.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.3 s
N-in-1 print function
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Time to first copy (black, normal)
7.2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Software, TWAIN, WIA, File
Scan speed (colour)
20 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Auto-redialing
No
Auto reduction
No
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Print, Copy
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K, Statement
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, B5, C5, DL
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
AES, EAP-TLS, HTTPS, IPPS, LEAP, PEAP, SNMPv2, SNMPv3, SSL/TLS, TKIP, WEP, WPA, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (scanning)
48 dB
Sound power level (printing)
6.7 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
510 W
Power consumption (PowerSave)
0.06 W
Power consumption (printing)
510 W
Power consumption (ready)
7.5 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.42 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8 Enterprise, Windows 8 Pro, Windows 8.1, Windows 8, Windows 7 Ultimate, Windows 7 Starter, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
iOS, Android
Operational conditions
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 32:2012/EN 55032:2012 - Class B, CISPR 32:2015/EN 55032:2015 - Class B, EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010+A1:2015, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6;
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
420 mm
Depth
390 mm
Height
323 mm
Weight
12.9 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
490 mm
Package weight
15.5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10000 pages
Cables included
AC
Warranty card
Yes
Logistics data
Pallet gross weight
394.7 kg
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
10 user(s)
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro MFP M428dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
Disclaimer

[1] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com. [2] Connect printer/MFP to the network and complete customisation through the Embedded Web Server. [3] Wireless operations are compatible with 2.4 GHz and 5 GHz operations. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at hp.com/go/mobileprinting. [4] Feature only supported on the HP LaserJet Pro MFP M428dw and M428fdw. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections. [5] Feature is supported on the HP LaserJet Pro Mfp M428dw and M428fdw only. Mobile device needs to be connected directly to the WiFi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at hp.com/go/businessmobileprinting. [6] To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription or accessory may be required. For more information, visit hp.com/go/roam. [7] Based on HP review of 2019 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims. [8] Additional solution such as HP Access Control or HP JetAdvantage Private Print is required to use optional proximity card reader. Pin printing enabled via USB installed in rear of device. [9] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of compan