location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 145A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
145A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1450A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850740978 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:10:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 145A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 145A toner supplies deliver legendary HP print quality.
  • - Depend on Original HP 145 toner supplies designed specifically for your HP printer.
  • - HP 145 toner reload kits work with: HP LaserJet Pro 3001/3002/3003/3004
  • - (~1,500) pages
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Only Original HP Toner Cartridges with JetIntelligence are specially engineered for high speed, low-energy performance—without sacrificing the quality you depend on to look professional.
  • - Original HP Toner Cartridges are designed with the environment[2,3] and indoor air quality[4] in mind, and for security with tamper-resistant chips,[5] firmware, and packaging.[6] Plus, save energy when printing with HP EcoSmart black toner.[8]
  • - Track cartridge use with HP print gauge technology in Original HP Toner Cartridges. Automatic seal removal makes installation quick and easy and save time with the all-in-one cartridge design. And, try HP Instant Ink for laser.[9]
  • - Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.
  • - What's in the box: LaserJet Toner Cartridge; Recycling guide; Setup guide; Warranty flyer
Long product name HP 145A Black Original LaserJet Toner Cartridge :
The long product name of HP 145A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

145A Black Original LaserJet Toner Cartridge
More>>>
HP 145A Black Original LaserJet Toner Cartridge:
The official description of HP 145A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.
HP Original LaserJet Toner Cartridges with Jet Intelligence produce high-quality business documents. Maintain productivity with easy-to-manage cartridges offered in two sizes[1] designed with the environment[2,3,4] and security[5,6] in mind.

Short summary description HP 145A Black Original LaserJet Toner Cartridge:
This short summary of the HP 145A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 145A Black Original LaserJet Toner Cartridge, 1500 pages, Black, 1 pc(s)

Long summary description HP 145A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 145A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 145A Black Original LaserJet Toner Cartridge. Black toner page yield: 1500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet Pro 3003dnr/dw, MFP 3103fdn/fdw
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Black toner page yield *
1500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
275 mm
Depth
80 mm
Height
85 mm
Weight
500 g
Weight & dimensions
Package width
109 mm
Package depth
364 mm
Package height
136 mm
Package weight
760 g
Technical details
Box contents
LaserJet Toner Cartridge; Recycling guide; Setup guide; Warranty flyer
Logistics data
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
27 pc(s)
Master (outer) cases per pallet
216 pc(s)
Products per pallet
216 pc(s)
Products per master (outer) case
1 pc(s)
Other features
Pallet dimensions (W x D x H)
999 x 1232 x 1098 mm
Pallet dimensions (W x D x H) (imperial)
998.2 x 1231.9 x 1097.3 mm (39.3 x 48.5 x 43.2")
Pallet weight (imperial)
184.2 kg (406 lbs)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 145A Black Original LaserJet Toner Cartridge:
Disclaimer

[1] High-yield cartridges are not included in printer purchase; purchase separately. HP 139X High-Yield Original LaserJet Toner Cartridge compared to HP 139A Original LaserJet Toner Cartridges. Learn more at www.hp.com/go/learnaboutsupplies .
[2] HP Planet Partners Program availability varies. For more information, visit http://hp.com/hprecycle .
[3] HP calculations of recycled material in cartridge packaging based on weight, varies in each market.
[4] An HP printing system consists of HP printer, HP Paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions applicable when printing system launched.
[5] Refer to your device data sheet and HP Web Jetadmin supported feature list for details.
[6] See ISO/IEC 20243:2018 Open Trusted Technology Provider™ Standard Certification Register www.certification.opengroup.org/register/ottps-certification & keypointintelligence.com/HPCartridgeISO20243 .
[7] Refer to your device data sheet and HP Web Jetadmin supported feature list for details.
[8] HP calculations based on Energy Star® normalized TEC data comparing the HP LaserJet 200-500 series with predecessor printing systems not using HP EcoSmart. See www.hp.com/ecosmart . [8] Buyers Laboratory Inc. July 2017 study commissioned by HP compared Original HP ink cartridges (121XL, 122XL, 178XL, 300, 300XL, 301XL, 364, 364XL, 650, 950XL, 970XL, 971XL) with 21 brands of non-HP refilled and remanufactured ink cartridges sold in EMEA markets. Details: http://keypointintelligence.com/media/1609/hp-emea-refill-study_rep.pdf.
[1]  2019 SpencerLab Colour Reliability study, commissioned by HP, compared Original HP color LaserJet cartridges with six brands of non-HP cartridges sold in Europe, Middle East, and Africa for the HP LaserJet Pro 400 Color Printer M451; CE410A/X, CE411A/12A/13A cartridges. For details, see www.spencerlab.com/reports/HP-CLR-Reliability-EMEA-2019.pdf The 2019 SpencerLab Monochrome Reliability study, commissioned by HP, compared Original HP cartridges with 12 brands of non-HP cartridges for the HP Pro M402 and Pro 521 printers; HP 26A and 55A cartridges. See www.spencerlab.com/reports/HPReliability-EMEA-2019.pdf.
[7] Program availability varies. See www.hp.com/hprecycle .
[2] An HP printing system consists of HP printer, paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions of criteria applicable when printing system launched.
[3] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips, and packaging security features vary locally by SKU. See www.hp.com/cartridgesecurity .