HP logo

HP Presario CQ71-450eb Intel® Core™2 Duo T6600 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® G103M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52227
Info modified on:
22 Jan 2025, 05:57:46
Short summary description HP Presario CQ71-450eb Intel® Core™2 Duo T6600 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® G103M Windows 7 Home Premium:

HP Presario CQ71-450eb, Intel® Core™2 Duo, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Presario CQ71-450eb Intel® Core™2 Duo T6600 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® G103M Windows 7 Home Premium:

HP Presario CQ71-450eb. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows 7 Home Premium. Weight: 3.05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.