Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv7-3056ez
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VZ644EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12849
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 11:32:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook :
The short editorial description of HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook

2.6GHz AMD Turion II Ultra Dual-Core Mobile M640, 4GB DDR3, 1TB SATA HDD, 43.942 cm (17.3 ") HD+ LED BrightView 1600 x 900, AMD Mobility Radeon HD 4650, Blu-Ray DVD Combo, Gigabit Ethernet, Wi-Fi, WebCam, Windows 7 Home Premium 64-bit
More>>>

HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook:
The official marketing text of HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook as supplied by the manufacturer
The power to entertain! The 17.3-inch HP Pavilion dv7-3000 Entertainment Notebook combines sophisticated design outside with Quad Core powered digital entertainment inside.

Features

- Featuring genuine Windows 7 for superior digital entertainment and advanced features

Immersive viewing experience
- With a 17.3" 16:9 backlit LED screen optimised for multimedia, the HP Pavilion dv7-3000 Entertainment Notebook PC offers a large display for an immersive viewing experience.

Sophisticated elegance
- Offering a choice of two new Imprint designs - Espresso, a glossy black finish with a discreet circular pattern, or Moonlight, a subtle pattern of cool grey flowing lines on a white background - the dv7-3000 notebook PC is sure to captivate.

Rich entertainment
- HP MediaSmart software, powerful graphics from ATI, optional TV tuners, remote controls and premium audio deliver uncompromising entertainment.

Stay connected
- An integrated low-light webcam, dual digital microphones and broadband are ideal for social networking and communications.

Intuitive and simple user experience
- Optional fingerprint reader and password management capabilities make it fast and simple to work in a secure environment.

The display that's good for the Earth
- Get crisp, bright images and reduce your environmental footprint. The HP dv7-3000 Notebook PC features an energy-efficient, mercury-free backlit LED display. That's good news for the planet both during and after your display's lifecycle.
Short summary description HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook:
This short summary of the HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook data-sheet is auto-generated and uses the product title and the first six key specs.
HP Pavilion dv7-3056ez, AMD Turion II Dual Core, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1000 GB
Long summary description HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook :

HP Pavilion dv7-3056ez. Product type: Notebook, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: M640, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Optical drive type: Blu-Ray DVD Combo. Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black, Espresso

This is an auto-generated long summary of HP Pavilion dv7-3056ez 2.6GHz M640 17.3" 1600 x 900pixels Black,Espresso Notebook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Espresso
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Turion II Dual Core
Processor model *
The model number for the processor in a computer.
M640
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket S1
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory (64-bit)
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
2
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Not available
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD 4650
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
Blu-Ray DVD Combo
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Data network
Telecommunications network that allows computers to exchange data.
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
2
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Microphone connectivity
How a microphone connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Rapid Start Technology
Get Up and Running in Seconds\nStop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications\nIntel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability\nWith Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow\nA new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
No
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness\nUsing integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
8
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 65%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.52 kg
Width *
The measurement or extent of something from side to side.
412.6 mm
Depth *
The distance from the front to the back of something.
277 mm
Height (front)
The height of the frontside of the product.
3.5 cm
Height (rear)
Height of the backside of the product.
4.32 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
450 mm
Package depth
The distance from the front to the back of the packaging.
160 mm
Package height
The distance from the top to the bottom of the packaging.
345 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Manual
Yes
AC adapter included
Yes
Warranty card
Yes
Power cord included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18
Testseek has collected 201 expert reviews for HP Pavilion dv7-3056ez and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-12-18
HPs dv7-1000ea is a large, Blu-ray-equipped laptop for less than £800 including VAT. It has a stylish glossy black lid and screen bezel, and theres room inside for a full keyboard with number pad. The big touch pad has a shiny surface. Weve previ...
100%
expertreviews.co.uk
Updated:
2013-12-18
HP seems to be covering all bases with the new dv7 range. Not content with just releasing an Intel-powered model, the company is also targeting more budget-conscious users with a cheaper version equipped with an AMD processor. First impressions were po...
Bottom line A fantastic looking laptop, and it's great value, too. Performance isn't the best, but it's enough for most people...
100%
pocket-lint.com
Updated:
2013-12-18
If the HP dv7 looks slightly familiar, it's because it's the latest version of the 17-inch Pavilion, updating the model we looked at a few months back. There have been changes to both the spec and the styling, which fits the design HP is rolling out a...
Good Excellent, stylish design, good sound, generous specs in almost every regard...
Bad Glossy screen surround, AMD/Radeon combination isn't always as powerful as the Intel/Nvidia Optimus version...
Bottom line For this price, the spec is truly impressive, especially the storage; this is a well designed system with lots to like...
90%
pcpro.co.uk
Updated:
2013-12-18
Wrestle the DV7 from its packaging and it's clear that building this laptop has been a labour of love. The glossy black lid is shot through with a subtle grey mesh effect and the HP logo at its bottom corner is backlit with a cool white glow. The inter...
Bottom line Not the most fully featured laptop of the group, but the HP combines stunning looks with fine usability...
83%
pcpro.co.uk
Updated:
2013-12-18
HP’s premium-priced Envy range may be catching all the headlines, but now its Pavilion range of affordable consumer laptops has gone under the knife. With an all-new design and some trickle-down technology from its luxurious stablemates, HP’s Pavilion...
Bottom line Not perfect, but it does have great speakers, a good display and plenty of power under the hood...
83%
pcpro.co.uk
Updated:
2013-12-18
Big is beautiful, or so the old saying goes, but in the world of laptops a gargantuan frame often comes with a similarly giant price tag. HP's Pavilion dv7 doesn't conform to that stereotype, however. Generously proportioned and available for just £487...
Bottom line HP's Pavilion dv7 is a hulking 17.3in desktop replacement with a miniature price tag...
83%
canadianreviewer.com
Updated:
2013-12-18
By Gadjo Cardenas SevillaOne of the great paradoxes of modern day computing is that desktop computers continue to get smaller and more energy efficient while notebook computers have increased in screen-size, features and capabilities. At the top of the...
80%
T3.com
Updated:
2013-12-18
HP's previous attempts at stylish design from the unexciting grey company always left us in the cold and its reputation as a box-shifter didn't help. But since its stunning premium brand Envy laptops and partnership with Dr Dre, HP laptops are, surpris...
Good Audio support, Value for money, Connectivity...
Bad Bloatware, One year warranty, Touchpad...
Bottom line HP Pavilion DV7-6103ea availability: Out now HP Pavilion DV7-6103ea price: £799 TagsHP Laptops pavilion dv7-6103ea Pavilion DV7-6103ea Like 0 Tweet0 Comments Sorry, comments aren't working right now. We're working to fix the problem right now and wi...
80%
pocket-lint.com
Updated:
2013-12-18
Looking for something bigger and better than the HP dv6? It could be the HP Pavilion dv7, but we have more reservations about this model. This is a hefty machine, weighing in at just under 3.5kg and it's quite clearly the dv6's big brother; actually i...
Good Well designed, high quality construction, with more than enough processing power for most people, especially at this price. Switchable graphics gives you a balance between power and efficiency...
Bad Switchable graphics requires shutting down applications. Battery life is on the lower side of average. Device runs hot...
Bottom line A good looking, powerful laptop with plenty of features. Ideal as a home PC, ready for games, video and Office...
80%
expertreviews.co.uk
Updated:
2013-12-18
We've been impressed before by the build quality of HP's Pavilion line, and the latest dv7 model is no exception. A glossy, patterned lid opens to reveal a matching pattern around the keyboard, while a stylish and sturdy metal strip runs around the edg...
Bottom line A classy, powerful laptop with a Blu-ray player and a large screen, it's let down by the poor backlight which results in dull colours...
80%
digitalversus.com
Updated:
2013-12-18
The HP Pavilion dv7 is a multimedia laptop that combines sophisticated design with digital entertainment. It’s built to be a multi-use machine, and as such needs to be able to handle the same tasks as a desktop PC.Handling and designThe HP Pavilion dv7...
Good Multipurpose laptop, Good overall performance, Complete connectivity, Good battery life for its category, Comfortable keyboard with number pad...
Bad Glossy, poorquality LCD panel, Only average audio, Noisy, No Bluray player...
80%
techradar.com
Updated:
2013-12-18
HP is one the worlds largest laptop manufacturers, with a comprehensive range of machines available. Its Pavilion brand targets the consumer market, and the dv7-1004ea (£831 inc. VAT) is a high powered and affordable media and gaming laptop that excel...
Good Battery life, Graphics performance...
Bad Glossy screen cover, Heavy...
80%
expertreviews.co.uk
Updated:
2013-12-18
Despite their budget prices, HP's Pavilion laptops are stylish, thanks to a clean design and tough aluminium construction. The DV7-6101sa is no different – the 17in chassis isn’t exactly compact, but its sleek appearance gives the impression of a much...
Bottom line Another great Pavilion laptop from HP, but if you’re after serious desktop performance you’ll need to look further than an entry-level AMD Llano processor...
80%
techradar.com
Updated:
2013-12-18
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa. This 17-inch blac...
Good Good performance, Good graphics power, Good build quality, Excellent screen, Usability...
Bad Battery life, Screen not full, HD...
80%
laptops.co.uk
Updated:
2013-12-18
Big audio, big screens and BluRay players are what the mid-range multimedia HP DV7-6157ea does best. HP’s mid-priced all-rounder takes its styling cues from the high end HP Envy spec of laptops, which is no bad thing. HP has placed a second genera...
Good Strong, Attractive Chassis, Screen Size, Nice Springy Keyboard, Comes with BluRay Player and Beats Speakers...
Bad Battery Life, Size, Fan is Quite Noisy...
80%
techradar.com/au/
Updated:
2014-04-12
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa.This 17-inch black...
Good Good performance, Good graphics power, Good build quality, Excellent screen, Usability...
Bad Battery life, Screen not fullHD...
80%
techradar.com/au/
Updated:
2014-04-12
It's not often that a laptop will get everything right when it comes to media playing. It might have a fantastic screen, for example, but the speakers could be inadequate, especially if you want to get the most out of Blu-ray's DTS HD and Dolby HD goodnes...
Good Build quality, Good performance, Usability, Bluray, Good screen...
Bad USB 3.0 ports not properly labelled, A bit pricey...
80%
techradar.com
Updated:
2013-12-18
It's not often that a laptop will get everything right when it comes to media playing. It might have a fantastic screen, for example, but the speakers could be inadequate, especially if you want to get the most out of Blu-ray's DTS HD and Dolby HD goodnes...
Good Build quality, Good performance, Usability, Blu, ray, Good screen...
Bad USB 3.0 ports not properly labelled, A bit pricey...
80%
techradar.com
Updated:
2013-12-18
As one of the world's biggest brands, HP's laptop range is comprehensive. Its consumer Pavilion line comprises high-quality home laptops at a variety of prices, with the Pavilion dv7-3020ea being the most powerful product to date.The quad-core Core i7...
Good Powerful processor, Great media features, Excellent build quality, Good value...
Bad Average graphics card, No Full HD...
80%
expertreviews.co.uk
Updated:
2013-12-18
With its brushed metal-effect chassis and smooth curves, the dv7 is one of the best looking mid-range laptops HP has produced in a long time, but it has function as well as form. The five Beats Audio speakers, Blu-ray player and 17.3in screen could mak...
Bottom line An excellent design, great speakers and plenty of performance, but MSI's GE620 is better value if performance is your top priority...
80%
goodgearguide.com.au
Updated:
2013-12-18
Big, glossy and filled with features, HPs 17.3in Pavilion dv7 2022tx notebook is aimed at users who want a desktop replacement that can be used as home entertainment hub. It provides plenty of processing power, lots of storage and its quite comfortable to use. The Pavilion dv7 2022tx laptop has an Intel Core 2 Duo P8700 CPU (which runs at 2.53GHz), 4GB of DDR2 RAM, two 320GB hard drives (Western Digital WD3200BEVT) and an ATI Mobility Radeon HD 4530 graphics adapter with 512MB of GDDR3 memory...
Good Comfortable keyboard, number pad, good performance, reasonable battery life...
Bad No product recovery discs, screen could do with a higher resolution...
Bottom line If you’re looking for a stylish notebook to replace your space-hogging PC, the HP Pavilion dv7 2022tx is a good choice. It looks good, it’s comfortable to use, it performed well in our tests, and has a lot of connectivity options...
80%
techradar.com
Updated:
2013-12-18
HP's surprising partnership with hip-hop producer Dr Dre has bumped it up in the cool stakes, and brought some much-needed quality to the beleaguered world of laptop speakers. While HP's mid-range multimedia DV7-6103ea isn't quite as sleek as the compa...
Good Good sound quality, Decent build quality, Performance, Connectivity, Blu-ray player...
Bad Not very portable, Arrow keys squished in to single row, Multitouch trackpad...
80%
theregister.co.uk
Updated:
2013-12-18
Heave the 3kg HP dv7 from its enormous box and you can’t help but have your hopes raised: this is a notebook that gives the impression of high-end consumer tech promise. The brushed silver back has a refined air to it and Apple stylee, the HP logo ligh...
Bottom line The HP Pavilion dv7 has a huge screen, and while power users will crave more pixels, there’s not much you can’t do with 1600 x 900. Its desktop-replacement credentials continue with the full-size keyboard and numpad, and although this isn’t exactly th...
75%
techradar.com
Updated:
2013-12-18
HPs Pavilion laptop range provides some of the best usability and most stylish designs on the market. The Pavilion dv7-1107ea is a stunning entry-level media centre, but performance falls massively short of expectations. With a 17-inch screen, the cha...
Good Decent graphics card, Stunning design...
Bad Poor performance...
70%
pcadvisor.co.uk
Updated:
2013-12-18
The HP Pavilion dv7-6b04ea has a very impressive set of specifications on paper - however, it doesn't live up to the tale of the tape. This laptop uses an AMD processor, the dv7's quad-core 1.8GHz A8-3510MX processor is backed up by 8GB of RAM yet only...
Bottom line We're slightly disappointed by the performance of the HP in comparison to the other models, though it is indicative of the differences we see between Intel and AMD's processors in the WorldBench 6 suite. There are some real highlights though - the desi...
70%
pcadvisor.co.uk
Updated:
2013-12-18
The HP Pavilion dv7-6002sa is a hulking brute of a laptop; weighing in at 3.5kg it has a 17.3in screen and isn’t something that you’d want to carry around much, except from room to room. It has a full-sized keyboard with a numeric keypad and is remark...
Bottom line We just can’t understand why HP opted against a full HD display on a 17in model with Blu-ray drive. It’s a shame because the sound quality is so good that a 1920 x 1080 screen would make it a near-perfect entertainment-focused laptop. It’s also slow in...
70%
techradar.com
Updated:
2013-12-18
In terms of features, the HP Pavilion DV7-6002sa is a winner. Bulging with loads of fantastic extras, this laptop offers a lot to the creative professional, although performance lags behind its rivals. If you have top-secret files and don't want unauth...
Good Decent performance, Features, Blu-ray drive...
Bad No dedicated graphics, Portability, Battery life...
70%
pcadvisor.co.uk
Updated:
2013-12-18
You don't see an awful lot of laptops with 1TB of storage space, but that is exactly what this big HP Pavilion dv7-6101sa has to offer. Overall, the specifications of the dv7 look quite impressive on paper, although in practice its performance leaves a...
Bottom line While the price tag is inviting – and we’ve seen deals offering the dv7 for even fewer pounds than the £700 listed here – this HP is considerably bigger and slower than most modern laptops. Other components are more up-to-date, and build quality is not...
70%
goodgearguide.com.au
Updated:
2013-12-18
There's no doubt about it, the Pavilion dv7-6013tx is big. For Shaquille O'Neal or Yao Ming it could be considered a laptop, but for the rest of us, it's most definitely a heavy desktop replacement. It features a 17.3in screen, weighs over 3kg and it...
Good Performance Can be used for gaming...
Bad Screen Some aspects of the design Keyboard...
Bottom line The Pavilion dv7 should appeal to those of you who want a fast desktop replacement that can be used for just about any computing task, including gaming. It doesn't have a great screen, and its keyboard is flimsy, but its configuration is up there with...
70%
smarthouse.com.au
Updated:
2013-12-18
Spending $2299 for a 17.3-inch notebook seems steep, but HP is promising good hardware specifications on the dv7. The system features a 2.66 Ghz Intel Core i7 processor, 4GB of RAM, an Nvidia GeForce GT 230M graphics card with 1GB memory, and 1TB of st...
Good Intel i7 processor; 1TB storage; 4GB of RAM; Multimedia keys; Multitude of I/O ports...
Bad No Bluray player; Could have been better if the screen is in Full HD; Preinstalled with a lot of bloatware; Heavy...
70%
techradar.com
Updated:
2013-12-18
HP has a strong range of consumer laptops in its Pavilion series, and the dv7-2045ea is a well-built, entertainment-focused entry. However, its fantastic range of features is sadly undermined by a lacklustre specification which can't match the best at...
Good Good build quality, Connectivity, DVD drive, 3D graphics performance...
Bad General performance, Old 802.11g Wi-Fi...
60%
digitalversus.com
Updated:
2013-12-18
True to form, HP has given us another very glossy one. This is a way of masking the poor quality of the screen - glossy is more flattering than matte, which would be more acceptable if the panel quality was up to scratch. Instead, you get omnipresent r...
Good Wide touchpad nice to use, Full keyboard with number pad, Sober and wellfinished, Dedicated ATI graphics card...
Bad Glossy low contrast panel, Poor performance from AMD processor, Bulky, Poor audio...
Bottom line The new HP Pavilion dv7-4055sf sets its stall out by its ease-of-use. This computer will be worth looking at for mainly office doc and internet usage, or for viewing photos and video. For the rest, performance is too limited...
60%
expertreviews.co.uk
Updated:
2013-12-18
HP's dv7-4035sa has a 17in screen and a dedicated graphics card, as well as a triple core AMD processor. It's fitted with two ATI graphics chips: one is an older 4250 part integrated onto the motherboard, while the other is a dedicated 5470 chip that s...
Bottom line The 17in screen and high quality keyboard are tempting but there's no excuse for such poor performance or the unusable touchpad...
40%
pcadvisor.co.uk
Updated:
2013-12-18
Product Code: WR863EA The HP Pavilion dv7-4045ea is an all-rounder family laptop with 17in screen and unusual choice of quad-core processor From HP comes this 17in HP Pavilion dv7-4045ea laptop, aimed at general home users with its comprehensive sele...
Bottom line At £799 the HP Pavilion dv7 is a good all-rounder, fine for playing games and general home entertainment use. The AMD quad-core processor can’t keep up with recent Intel Core series chips in everyday tasks but may prove useful for multitaskers looking...
30%
gadgetrepublic.com
Updated:
2013-12-18
The HP DV7 Pavilion 4045EA promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it's the latest offering in HP's multimedia notebook range.The notebook looks pretty sleek, with a brushed aluminium external...
0%
siliconrepublic.com
Updated:
2013-12-18
The HP Pavilion DV7-4045ea promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it’s the latest offering in HP’s multimedia notebook range. The notebook looks pretty sleek, with a...
Bottom line The notebook looks pretty sleek, with a brushed aluminium external finish and an engraved design. It also comes with a built-in web cam, a backlit keyboard and a fingerprint reader for increased security. The touchpad is a little bit finicky to use, ho...
0%
techsmart.co.za
Updated:
2014-03-29
A number of the desktop replacement notebooks that entered our office recently were aimed squarely at the gaming market. This usually means unusual designs, with the units looking more like UFOs that landed instead of a regular notebook. HP’s extremely...
Good Very solid performance from both CPU and GPU, stylish brushed aluminium looks, 2 x 1 TB hard drives, Beats Audio...
Bad Screen not Full HD, keyboard not backlit, Bluray tray a bit flimsy.
Bottom line With two Terabytes worth of storage, a blazingly fast processor working hand in hand with a powerful graphics card, and Beats Audio providing better-than-the-rest audio, the HP Pavilion dv7 is a massive multimedia powerhouse wrapped up in a very stylis...
0%
itreviews.com
Updated:
2013-12-18
HPs ‘The Computer is Personal Again campaign keeps producing some stunning notebooks, and on looks alone the Pavillion dv7-1000ea certainly stands out from the crowd. Add in Intels latest mobile technology and a Blu-ray drive, plus a strong price t...
0%
itreviews.com
Updated:
2013-12-18
The stylish HP Pavilion dv7-4050ea packs a powerful punch with its Intel Core i7 CPU and impressive graphics card, but misses a trick or two with no Blu-ray, restricted screen resolution and flawed keyboard layout. HP - Pavilion dv7-4050ea price Buy H...
0%
Show all
X