location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5325 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY623AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962963838 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
Bullet Points HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 GHz
  • - 0.5 GB
  • - 0.5 GB
  • - ThinPro
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg :
The long product name of HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvell ARM (1.2 GHz), 512 MB Flash RAM, 512 MB DDR2 SDRAM, ThinPro
More>>>
HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg:
The official description of HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP t5325 Essentials Class Thin Client provides an optimized Windows, Citrix and VDI client virtualization experience with a breakthrough combination of performance, efficiency and affordability.

Features

New value equation
- Leveraging modern ARM processor technology, the HP t5325 can help maximize IT budgets with a unique combination of business-class performance, and affordability with great aesthetics and low power consumption.

Setup in seconds
- The ThinPro Setup Wizard takes the guesswork out of set up by streamlining configuration and management applications into a short series of easy-to-follow screens that help you choose the right configurations for your environment.

Click and deploy
- A native HP ThinState application allows you to capture a master profile or image and apply it to a USB key or central repository for image deployment or restoration.

Automate administration
- HP’s on-board ezUpdate utility automates deployment of new connections, properties, low-bandwidth add-ons and image updates from one centralized repository to thousands of desktops.

Simply innovative
- The HP ThinPro operating system reinvents UI simplicity with a single console interface for dashboard access to all user and administrative touch points.

Short summary description HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg:
This short summary of the HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5325 Thin Client, 1.2 GHz, 0.5 GB, 0.5 GB, 64 MB, Internal amplified speaker, 1/8-inch mini-jack, full 24-bit stereo, 192-kHz sample rate, Remote display protocols: Citrix ICA 11, RDesktop 1.6, Session Allocation Managers/Session...

Long summary description HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg:
This is an auto-generated long summary of HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg based on the first three specs of the first five spec groups.

HP t5325 Thin Client. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Total storage capacity: 0.5 GB. Maximum graphics card memory: 64 MB. Audio system: Internal amplified speaker, 1/8-inch mini-jack, full 24-bit stereo, 192-kHz sample rate

Processor
Processor frequency *
1.2 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
0.5 GB
Graphics
On-board graphics card
Yes
Maximum graphics card memory
64 MB
Audio
Number of built-in speakers
1
Audio system
Internal amplified speaker, 1/8-inch mini-jack, full 24-bit stereo, 192-kHz sample rate
Network
Supported protocols
Remote display protocols: Citrix ICA 11, RDesktop 1.6, Session Allocation Managers/Session Brokers: Citrix XenDesktop via Pnagent, Full-screen Citrix Desktop Appliance (CDA) mode, VMware View Manager 3.1, Leostream Desktop Connection Broker, Multimedia & USB redirection: HP RDP Enhancements (Multimedia & USB redirection), Citrix HDX MediaStream (multimedia), Citrix HDX Plug-n-Play (USB redirection)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
Display
Display included *
No
Software
Operating system installed *
ThinPro
Bundled software
Citrix ICA 11.0, RDesktop 1.60, VMware View Manager 3.10, Leostream Desktop Connection Broker vWorkspace 6 (Quest)
Power
Power supply
36 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Country of origin
China
Weight & dimensions
Weight
2.12 kg
Other features
Dimensions (WxDxH)
120 x 160 x 31.5 mm
Ergonomics
Safety: IEC60950-1, 12:2005, with CB Certificate and all National Deviations; US and Canada: UL 60950-1/CAN/CSA 22.2 No. 60950-1-03, 07:2006, Bi-National Standard for ITE Safety in the US and Canada and is published jointly by UL and CSA; Europe: EN 60950-1, 06:2003, Information Technology Equipment+F53
I/O ports
4 USB 2.0; 1 microphone in; 1 DVI-I (DVI-to-VGA adapter included); 1 RJ-45; 1 front headphone
Audio included
Internal amplified speaker, 1/8-inch mini-jack, full 24-bit stereo, 192-kHz sample rate
Dimensions (W x D x H) with stand
160 x 31.5 x 120 mm
Pointing device
USB
Power requirements
100-240 VAC, 50-60 Hz
Supported network protocols
USB, local and/or network printer support
Video card features
Marvell ARM integrated graphics
Browser supported
IceWeasel 3.0 + Java & PDF viewer
Compatible operating systems
Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows Server 2008 Terminal Services, Citrix Presentation Server 4.0 and 4.5, Citrix XenApp 4.5 and 5.0, Citrix XenDesktop 2.x and 3, Citrix Presentation Server 4.0 and 4.5, VMware View Manager 2.x and 3.1, web applications
Networking features
Ethernet, Fast Ethernet
Keyboard type
USB
Size (imperial)
12 cm (4.72")
Weight (imperial)
shipping weight 4.67 lb
Multimedia
1/8-inch mini microphone; Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44-kHz sample rate
ROM type
Flash RAM
Video card note
Maximum resolution: 1600x1200, dual monitor, wide screen, and touch screen support