Warranty:
1 year, pick-up and return, parts and labour
Long product name HP TouchSmart tm2-1010ea Notebook PC
:
The long product name of HP TouchSmart tm2-1010ea Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TouchSmart tm2-1010ea Notebook PC
More>>>
HP TouchSmart tm2-1010ea Notebook PC:
The official description of HP TouchSmart tm2-1010ea Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The HP TouchSmart tm2 gives you the versatility to touch, draw or type. Enjoy a sophisticated convertible design, eight hours of battery life* and outstanding graphics performance (*varies by configuration).
Short summary description HP TouchSmart tm2-1010ea Notebook PC:
This short summary of the HP TouchSmart tm2-1010ea Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP TouchSmart tm2-1010ea Notebook PC, 2 MB, L2
Long summary description HP TouchSmart tm2-1010ea Notebook PC:
This is an auto-generated long summary of HP TouchSmart tm2-1010ea Notebook PC based on the first three specs of the first five spec groups.
HP TouchSmart tm2-1010ea Notebook PC. Processor cache: 2 MB, Processor cache type: L2