data sheet
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
1 Year
Long product name HP Mini Sleeve 25.9 cm (10.2") Sleeve case
:
Mini Red Sleeve, 10.2", 205g
The long product name of HP Mini Sleeve 25.9 cm (10.2") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini Red Sleeve, 10.2", 205g
More>>>
HP Mini Sleeve 25.9 cm (10.2") Sleeve case:
The official description of HP Mini Sleeve 25.9 cm (10.2") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Protect your Mini with this versatile sleeve for easy transport by hand or inside your bag
Short summary description HP Mini Sleeve 25.9 cm (10.2") Sleeve case:
This short summary of the HP Mini Sleeve 25.9 cm (10.2") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.
HP Mini Sleeve, Sleeve case, 25.9 cm (10.2"), 205 g
Long summary description HP Mini Sleeve 25.9 cm (10.2") Sleeve case:
This is an auto-generated long summary of HP Mini Sleeve 25.9 cm (10.2") Sleeve case based on the first three specs of the first five spec groups.
HP Mini Sleeve. Case type: Sleeve case, Maximum screen size: 25.9 cm (10.2"). Weight: 205 g