location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8730w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW414PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
brochure (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Quad 2.26 GHz
  • - 43.2 cm (17") 1920 x 1200 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz
  • - 500 GB
  • - NVIDIA® Quadro® FX 3700M
  • - Bluetooth 2.0+EDR
  • - 150 W
  • - Windows 7 Professional
Warranty: 3 years standard parts, labour and onsite limiteddepending on country (upgrades available), 1-year limitedon primary battery.
Long product name HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black :
The long product name of HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 8730w Mobile Workstation
More>>>
HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black:
The official description of HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power to Perform. The HP EliteBook 8730w Mobile Workstation, with a sleek design and a 17-inch diagonal display, offers unprecedented power and performance so you can do more at and away from your desk.

Features

•Featuring genuine Windows for a familiar and intuitive environment.
•Workstation Graphics. Your choice of ATI or NVIDIA's ISV-certified workstation graphics with up to 1 GB of VRAM. Both solutions support OpenGL, DirectX-10, Dual Link DVI (through optional dock) and include HP Performance Tuning Framework (PTF).
•Multiple cores. Extreme performance. Enjoy new levels of performance and multi-tasking with Intel® Core™ 2 Extreme and Quad-Core processors capable of working in a true 64-bit computing environment and support for up to 8 GB of memory.
•Experience Life in high-definition. Connection to high-resolution displays with the HDMI port. Blu-ray Drive plays HD content or stores up to 50GB on a dual-layer disc. The eSATA port provides a fast connection to an external storage device.
•Upgrade Bay with Dual HDD Support. Easily replace your optical with an optional secondary SATA II hard drive or upgrade to the next-generation optional drive. Having a second hard drive installed allows RAID 1 Mirroring or RAID 0 Striping.

Short summary description HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black:
This short summary of the HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8730w, Intel® Core™2 Quad, 2.26 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black:
This is an auto-generated long summary of HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP EliteBook 8730w. Processor family: Intel® Core™2 Quad, Processor frequency: 2.26 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® Quadro® FX 3700M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 3.5 kg

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor frequency *
2.26 GHz
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 3700M
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Network
Networking features
Intel Gigabit (10/100/1000 NIC)
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Software
Operating system installed *
Windows 7 Professional
Battery
Number of battery cells
8
Power
AC adapter power
150 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Weight *
3.5 kg
Other features
Wireless technology
Intel WLAN 802.11a/b/g/draft-n
AC adapter included
Yes
Infrared data port
No
Graphics card family
Nvidia
Type
PC
Dimensions (WxDxH)
393 x 282 x 32 mm
Special features
Intel Centrino 2 + vPro
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 04:14:04
Uk has collected 18 expert reviews for HP EliteBook 8730w Intel® Core™2 Quad 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® Quadro® FX 3700M Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2012-11-19 04:14:04
It’s very expensive, but this is a well-made notebook with a beautiful screen. There’s plenty of graphical horsepower available and a good range of features to back it up. The size and weight means that you won’t want to be carrying it around too often...
83%
trustedreviews.com
Updated:
2012-11-19 04:14:04
It's not often we take the time to look at high-end mobile workstations, but rarely do they have much to offer beyond being big and powerful. Not so the HP Elitebook 8730w Mobile Workstation. For sure, it is still big and powerful, but it also comes with...
80%
zdnet.co.uk
Updated:
2012-11-19 04:14:04
The workstation-class HP EliteBook 8730ws performance, superb DreamColor screen and excellent build quality make it a pleasure to use. It would suit any power user requiring a top-notch graphics subsystem.
Good Gorgeous 17in. DreamColor screen, Fullsize keyboard with separate numeric pad, Good performance, Solid build quality, Good selection of models in the range...
Bad No display calibration device supplied, Fiddly touchsensitive volume control, Expensive...
Bottom line The workstation-class HP EliteBook 8730ws performance, superb DreamColor screen and excellent build quality make it a pleasure to use. It would suit any power user requiring a top-notch graphics subsystem...
80%
techadvisor.co.uk
Updated:
2012-11-19 04:14:04
Product Code: FU471ET#ABU The HP Elitebook 8730w Windows Vista Ultimate laptop is the nearest there is to a true rival to the Apple MacBook Pro. Its not as slim and light - although its much closer to the size and weight of Apples laptop than any...
Bottom line The HP Elitebook 8730w has an outstanding screen and offers a long battery life. It also provides great performance and is relatively thin. It is also very expensive, however, and despite forking out £2,500 you end up with a dull-looking workhorse. N...
80%
videomaker.com
Updated:
2012-11-19 04:14:04
The Bottom Line For pros in the field looking for a video editing solution, this is it. This unit will stand up to the torture of being used in the outdoors. There are no other laptops available with color-accurate screens. The performance of this lapt...
Good Durable Design, Desktop performance in small form factor, Enhanced Dreamcolor LCD, Many types of removable media devices supported, USB/eSATA/Card Reader/BluRay, Available with Windows XP...
Bad Expensive, Slow Memory...
Bottom line A top of the line performer, no setup required, and plenty of media devices for a video editor. Lance Olinger is Videomaker's IT Assistant. Hewlett-Packard Company 3000 Hanover St. Palo Alto, CA 94304...
0%
notebookreview.com
Updated:
2012-11-19 04:14:04
The HP EliteBook 8730w is the largest workstation in HPs current lineup of business notebooks. Featuring the latest Intel processors and Nvidia Quadro graphics and available with HPs exclusive 17-inch "DreamColor" display, the EliteBook 8730w might...
Good Extreme processor and graphics performance, DreamColor display is bright with vivid colors, Reasonably thin and light for a 17inch workstation, Attractive and sleek design...
Bad DreamColor display is pricey, but still reasonable, Third touchpad button sometimes gets in the way, Less than ideal location for speakers, Fan can run loud and push out a lot of hot air...
Bottom line The HP EliteBook 8730w is probably the most balanced workstation-class 17" notebooks weve seen. This notebook is designed more for desktop replacement than it is for mobility, but the 8730w is thinner and lighter than other 17-inch workstations. That said...
0%
Laptopmag.com
Updated:
2012-11-19 04:14:04
Whether you’re a designer, photographer, videographer, or other creative professional, a good mobile workstation needs to be powerful enough to stand in for a blazing desktop yet portable enough to take on location. HP goes way beyond those base requi...
Good Stunning 15-million color display, Durable, elegant design, Strong graphics and processing performance, Strong security features...
Bad Shorter battery life than other desktop replacements, Not the brightest display in its class...
Bottom line At $3,242, the HP Elitebook 8730w is a very capable mobile workstation that falls between the 17-inch MacBook Pro ($2,799) and the Lenovo ThinkPad W700 ($3,802) in portability, performance, and price. But the 8730w is heads and shoulders above the othe...
80%
techworld.com
Updated:
2012-11-19 04:14:04
It's not as slim and light - although it's much closer to the size and weight of Apple's laptop than any other, and is easily portable - but the HP Elitebook 8730w boasts a much better screen and is an able performer in our tests.HP's laptop stands up...
Bottom line The HP Elitebook 8730w has an outstanding screen and offers a long battery life. It also provides great performance and is relatively thin. It is also very expensive, however, and despite forking out £2,500 you end up with a dull-looking workhorse...
0%
computershopper.com
Updated:
2012-11-19 04:14:04
The HP EliteBook 8730w is a high-end, transportable workstation-class notebook. Like Lenovos ThinkPad W700 series, the EliteBook 8730w offers high-end options such as a quad-core mobile processor and color-accurate LCD. HPs offering is sl...
Good Excellent display; fast; highly configurable; very good keyboard; smooth Blu-ray playback...
Bad Mouse buttons dont register off-center presses; heavy; optional second internal hard drive requires you to remove the optical disc drive...
Bottom line A stylish, highly configurable notebook with a top-notch screen and keyboard, the HP EliteBook 8730w makes a very capable, if expensive, desktop replacement...
85%
jordanitservices.co.uk
Updated:
2012-11-19 04:14:04
John Virata Hewlett Packard has been known for years for its solid workstations. The company has been an innovator when it comes to content creation machines, even supplying its own designed graphics adapters in the late 1990s to power its visual syste...
0%
Geek.com
Updated:
2012-11-19 04:14:04
So what mobile workstation should you buy? If you scroll down the list, you’ll see that the ThinkPad W700 and the EliteBook 8730w are very evenly matched. Obviously you’ll have to weight the individual categories on your own...
0%