location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4510s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW338PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T6570 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - AMD Mobilty Radeon HD 4330 0.512 GB
  • - Bluetooth 2.1+EDR
  • - 90 W
  • - Windows XP Professional
Warranty: 1 year.
Long product name HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black :
The long product name of HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4510s Notebook PC
More>>>
HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black:
The official description of HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new HP ProBook 4510s delivers refined simplicity in a clean design that offers both function and style. Featuring a 15.6" 16:9 high-definition widescreen, it comes with a choice of Merlot or glossy Noir (black) finish that lets you stand out.

Features

•Featuring genuine Windows for a familiar and intuitive environment.
•The innovative keyboard is made with keys raised from the surface, leaving fewer places for dirt and dust to settle and thus making it easy to clean and more maintenance free than ever. Includes a separate numeric keypad for enhanced efficiency.
•Built to protect. HP SpareKey prevents you from being locked out of your notebook in case of a forgotten password. All you have to do is answer 3 personal questions that will identify yourself and you can gain access to your system.
•Built to simplify. HP QuickLook 3 provides read and write capability of email, calendar, task and contact information in seconds at the touch of a button, without having to boot up.
•Built to last. The HP ProBook 4510s features HP 3D DriveGuard which protect your notebook's hard drive against impact, bumps or drops using a 3-axis accelerometer which detects sudden movement.

Short summary description HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black:
This short summary of the HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4510s, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black:
This is an auto-generated long summary of HP ProBook 4510s Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black based on the first three specs of the first five spec groups.

HP ProBook 4510s. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.59 kg

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6570
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor lithography
45 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Penryn
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
No
Graphics
Discrete graphics card model *
AMD Mobilty Radeon HD 4330
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
Optical drive interface
SATA
Network
Networking features
Marvell Ethernet (10/100/1000 NIC)
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows XP Professional
Bundled software
HP Recovery Manager, HP QuickLook 2, HP SoftPaq Download Manager, Roxio Creator Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42841
Conflict-Free processor
No
Battery
Number of battery cells
8
Power
AC adapter power
90 W
Weight & dimensions
Weight *
2.59 kg
Other features
Wireless technology
Intel 802.11 a/b/g/n
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Dimensions (WxDxH)
371.8 x 249.6 x 31.5 mm
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:41:26
Uk has collected 24 expert reviews for HP ProBook 4510s 39.6 cm (15.6") Intel® Core™2 Duo T6570 2 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows XP Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 21:41:06
Thanks to its glossy, piano-black lid and square edges, the ProBook 4510s looks both smart and businesslike. HP has also opted to preinstall Vista Business, which means you can upgrade to Windows 7 Professional, the middle version of Microsoft's new...
60%
itpro.co.uk
Updated:
2011-09-26 21:41:15
Decent looks and lots of power are let down only by the low-res screen, but this is still well worth a look...
67%
goodgearguide.com.au
Updated:
2011-11-04 17:17:20
The HP ProBook 4510s Notebook PC (VA033PA) is a 15.6in laptop designed for business users, but it looks nothing like a business notebook. It has plenty of gloss, clean lines and a 16:9 widescreen display. There is actually nothing that screams "business notebook" when you glance at it except for the dedicated number pad, which is sure to make accountants squeal with excitement (as will its attractive price). The design of the HP ProBook 4510s Notebook PC (VA033PA) is very appealing. It has a la...
Good Good value, well built, good performance, good battery life, stylish, light for a 15.6in notebook...
Bad Slow hard drive, annoying touchpad buttons, no full-sized ExpressCard/54 slot...
Bottom line We like the looks, performance and user-friendliness of the HP ProBook 4510s Notebook PC (VA033PA), as well as its competitive price. We think it’s a great choice for any business user (particularly an accountant) who wants something that isn&rsquo...
85%
hardwaregeeks.com
Updated:
2011-09-26 21:41:04
Last year HPs business notebook division put their consumer notebook division to shame. How? You may ask. They created a notebook that is so stylish and sleek that it is in my opinion one of the top three best looking machines HP has created. I would h...
0%
asiaone.com
Updated:
2011-09-26 21:41:05
Overall, the HP ProBook 4510s offers value for money for the business user watching his purse strings.Featuring a 15.6-inch high-definition (HD) widescreen display, the HP ProBook 4510s, at nearly 2.6kg, is not the smallest notebook in town.While the 2...
Bottom line With smart touches for security and function access, this affordable notebook has all the important bases covered...
0%
insidehw.com
Updated:
2011-09-26 21:41:06
ProBook is completely new series of HP notebooks intended for mainstream business users. New series brought with it new design and proportions so new HP ProBook 4510s found itself in new, fast growing, category of 15.6 inch notebooks. Since earlier HP...
Bottom line HP ProBook 4510s is, above all, characterized by its huge autonomy for an notebook (not netbook) with 15.6 inch display. Unfortunately this comes with high price but if you are looking for a small business notebook with long autonomy this is one of the...
0%
notebookcheck.net
Updated:
2011-09-26 21:41:08
Not only are saturated profits in the wallet gone for the time being, but the business laptops are obviously no longer earning so much as some years ago. This indeed might please the consumers, who can profit from the falling prices and new low-cost m...
Good Acceptable port facilities, Gigabit LAN and Bluetooth ex works, HSPA broadband internet optionally available, Generous keyboard with separate numberpad, QuickLook function, Very bright display, matte variant available, Reasonable battery life of 34 hours...
Bad Case is very susceptible to dirt, A basic warranty of only a year, an upgrade incurs an additional charge, Keyboard is difficult to clean, Low viewing angle stability of the glare display, Fan is clearly audible even without a load...
Bottom line Many thanks to the company Notebook.de which kindly provided us with the test device. You can configure and also buy the device here...
81%
hardwarecentral.com
Updated:
2011-09-26 21:41:11
HPs 15.6-inch notebook has a decent price, solid reliability and proven security. And its not bad too tough on the eyes, either...
0%
infosyncworld.com
Updated:
2011-09-26 21:41:13
We check out the new HP ProBook 4310s 13.3-inch business laptop that will be released later this summer.
0%
notebookreview.com
Updated:
2011-09-26 21:41:15
The HP ProBook 4510s is the latest 15.6" business notebook designed to provide solid performance at a low price for small and medium businesses. If your company wants the HP Elitebook 8530p but doesnt have the budget to spend $1,350 per laptop, the...
Good A great price for a 15.6" business notebook, Nice keyboard ... despite some flex, Attractive design and relatively light weight...
Bad Notsogreat build quality, Custom configurations are overpriced, Touchpad buttons are just plain horrible, Too difficult to upgrade...
Bottom line The HP ProBook 4510s is a solid, though not overwhelmingly impressive small and medium business notebook. Compared to similar notebooks like the Dell Vostro 1510 and 1520 or the Lenovo ThinkPad SL500, the ProBook 4510s is more impressive than the Dell and...
0%
pcmag.com
Updated:
2011-09-26 21:41:16
With the enterprise EliteBooks and the small-business Compaqs commanding HPs business laptop line, youd think two brands would be enough to hold down the fort. HP, however, is out to prove that its new ProBooks will be a worthy third segment to wh...
Good Excellent for businesses on a tight budget. Remarkable battery life with either the six- or eight-cell battery. Wide, bright screen. Stylish keyboard. Numeric keypad included. Security software for businesses with no IT staff. 3G modems are available. Ver...
Bad Picks up smudges outside and in. Frame seems hollow when you tap on it.
Bottom line The HP ProBook 4510s is an excellent small-business laptop thanks to its price, battery life, and security software, but make sure you have a cloth handy to wipe away all those fingerprints...
80%
pcworld.com_techhive.com
Updated:
2011-09-26 21:41:18
HP is giving its business laptops a facelift. The results: The HP ProBook S-series--a budget-minded little brother to the EliteBooks. Would You Buy This? 0Yes 0No HP Probook 4510S Test Scores Overall 0 Before You Buy How to Buy a Laptop Top All-Purpose...
0%
Geek.com
Updated:
2011-09-26 21:41:19
One of the bigger trends in laptops over the past year or two has been the growth of small business notebooks. Many manufacturers have started to segment their business products between those designed for large business and small/home businesses in ord...
0%
Laptopmag.com
Updated:
2011-09-26 21:41:22
The ProBook 4510s offers style and substance for business users on a budget. At $699, this 15.6-inch machine is a good performer for the price and comes with plenty of business-friendly durability and security features, not to mention good battery lif...
Good Polished design, Above-average battery life, Bright 16:9 display with good viewing angles, Durability and security features, Comfortable keyboard with number pad...
Bad Awkward touch buttons, No fingerprint reader...
Bottom line As the flagship model of HP’s new budget-friendly business line, the $699 ProBook 4510s is an attractive, durable machine with good productivity performance and a variety of security features. We also suggest considering the Lenovo ThinkPad SL400; f...
80%
computershopper.com
Updated:
2011-09-26 21:41:24
But who are we kidding? The Compaq moniker often...
Good Low price; decent productivity performance; HP ProtectTools security extras; LED-backlit display...
Bad Sluggish 3D-graphics performance; no multimedia control keys; narrow viewing angle for DVD video; no fingerprint reader...
Bottom line The all-new HP ProBook 4510s delivers some surprising features and decent performance for small-business buyers on a budget...
82%