Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6000 Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW169ET#UUZ#*B5
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9293
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 11:30:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC :
The short editorial description of HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC

Compaq 6000 Pro Microtower, Intel Core 2 Quad Q8400 (2.66 GHz, 4M Cache, 1333 MHz FSB), 2 x 1GB DDR3 SDRAM, 1TB (2x 500GB) SATA 7200 rpm, SATA DVD+/-RW 16x SuperMulti LightScribe, Intel GMA 4500, 22-in-1, Windows 7 Professional + LA2205wg
More>>>

HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC:
The official marketing text of HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC as supplied by the manufacturer
Designed to be the foundation of your business with flexibility, blend of performance, expandability options and value.

Features

- Empower your business: thrive with technology you can trust. Your choice of Intel processors, the Intel Q43 express chipset, DDR3 Memory and integrated dual display capability help you get the job done.

- Having choices is ideal: a flexible and expandable PC with options that best suit your needs with two available chassis designs and a blend of ports, slots and bays so you can create a customized solution.

- Easy to deploy and manage: streamline business processes while lowering IT costs and operating expenses with features that allow for more efficient planning, deployment and transition of PCs.

- Security that’s right for you: essential security features to help protect your physical assets and critical business data. Optional HP ProtectTools modules are available to help you more safely secure your hardware, software, firmware and OS.

- Built to last: with more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.
Short summary description HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC:
This short summary of the HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq Pro 6000 Pro, 2.66 GHz, Intel Core 2 Quad, 2 GB, 1000 GB, DVD Super Multi, Windows 7 Professional
Long summary description HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC :

HP Compaq Pro 6000 Pro. Processor frequency: 2.66 GHz, Processor family: Intel Core 2 Quad, Processor model: Q8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1000 GB, Card reader integrated. Optical drive type: DVD Super Multi. Discrete graphics adapter model: Intel GMA 4500. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9.3 kg. Colour of product: Black

This is an auto-generated long summary of HP Compaq Pro 6000 Pro 2.66GHz Q8400 Micro Tower Black PC based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core 2 Quad
Processor model *
The model number for the processor in a computer.
Q8400
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Number of processors installed *
Number of processors in the product.
1
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Processor threads
4
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Yorkfield
Thermal Design Power (TDP)
95 W
Processor series
Intel Core 2 Quad Q8000 series
FSB Parity
No
Tcase
71.4 °C
Number of Processing Die Transistors
456 M
CPU multiplier (bus/core ratio)
8
Processing Die size
164 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
2
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel GMA 4500
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
3
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Micro Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
HD Audio
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5
Processor code
SLGT6
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
38512
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
176 mm
Depth *
The distance from the front to the back of something.
430 mm
Height *
The measurement of the product from head to foot or from base to top.
377 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.3 kg
Packaging content
Display included *
This product includes a display.
Yes
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Touchscreen
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP Software Agent HP Support Assistant HP Systems Software Manager HP Vision Diagnostics HP Power Manager HP Backup & Recovery Manager SRS Premium Sound Corel WinDVD
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Power requirements
AC 100 - 240V@50 - 60Hz
Display
The description of display that can includes display type, resolution, size etc.
LA2205wg
TV tuner integrated
Device has an in-built TV tuner.
No
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Graphics adapter family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27
Testseek has collected 8 expert reviews for HP Compaq Pro 6000 Pro and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
crn.com.au
Updated:
2014-03-23
The CRN Test Centre took a look at the HP Compaq 6000 Pro to see if it offered value, differentiation and, importantly, could provide value for the next several years in a rapidly changing IT landscape. First, here are the speeds and feeds:The HPCompaq 60...
0%
crn.com.au
Updated:
2014-03-23
When HP unveiled its first business-focused, all-in-one PC last year, under the HP Compaq 6000 Pro banner, it was entering a crowded market. All major PC manufacturers have been upping the ante for the past several years in this space, but with a focus on...
0%
X