location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6000 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW169ET#UUZ#*B2
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™2 Quad Q8400 2.66 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 1 TB DVD Super Multi Card reader integrated
  • - Intel® GMA 4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: 1 Year
Long product name HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black :
The long product name of HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6000 Pro Microtower, Intel Core 2 Quad Q8400 (2.66 GHz, 4M Cache, 1333 MHz FSB), 2 x 1GB DDR3 SDRAM, 1TB (2x 500GB) SATA 7200 rpm, SATA DVD+/-RW 16x SuperMulti LightScribe, Intel GMA 4500, 22-in-1, Windows 7 Professional + LA1951g
More>>>
HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black:
The official description of HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to be the foundation of your business with flexibility, blend of performance, expandability options and value.

Features

- Empower your business: thrive with technology you can trust. Your choice of Intel processors, the Intel Q43 express chipset, DDR3 Memory and integrated dual display capability help you get the job done.

- Having choices is ideal: a flexible and expandable PC with options that best suit your needs with two available chassis designs and a blend of ports, slots and bays so you can create a customized solution.

- Easy to deploy and manage: streamline business processes while lowering IT costs and operating expenses with features that allow for more efficient planning, deployment and transition of PCs.

- Security that’s right for you: essential security features to help protect your physical assets and critical business data. Optional HP ProtectTools modules are available to help you more safely secure your hardware, software, firmware and OS.

- Built to last: with more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro 6000 Pro, 2.66 GHz, Intel® Core™2 Quad, 2 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Pro 6000 Pro. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9.3 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor model *
Q8400
Processor cores
4
Processor threads
4
Processor frequency *
2.66 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Quad Q8000 Series
Processor codename
Yorkfield
Thermal Design Power (TDP)
95 W
Tcase
71.4 °C
Number of processors installed
1
Number of Processing Die Transistors
456 M
Processing Die size
164 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
2
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
3
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Bundled software
HP Software Agent HP Support Assistant HP Systems Software Manager HP Vision Diagnostics HP Power Manager HP Backup & Recovery Manager SRS Premium Sound Corel WinDVD
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGT6
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
38512
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
176 mm
Depth *
430 mm
Height *
377 mm
Weight *
9.3 kg
Packaging content
Display included *
Yes
Display diagonal
48.3 cm (19")
Display resolution
1280 x 1024 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
Power requirements
AC 100 - 240V@50 - 60Hz
Touchscreen
No
LightScribe
Yes
Display
LA1951g
TV tuner integrated
No
Remote control included
No
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Graphics card family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 06:26:48
Uk has collected 8 expert reviews for HP Compaq Pro 6000 Pro Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 1 TB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
crn.com.au
Updated:
2014-03-23 01:24:19
The CRN Test Centre took a look at the HP Compaq 6000 Pro to see if it offered value, differentiation and, importantly, could provide value for the next several years in a rapidly changing IT landscape. First, here are the speeds and feeds:The HPCompaq 60...
0%
crn.com.au
Updated:
2014-03-23 01:24:19
When HP unveiled its first business-focused, all-in-one PC last year, under the HP Compaq 6000 Pro banner, it was entering a crowded market. All major PC manufacturers have been upping the ante for the past several years in this space, but with a focus on...
0%
geardiary.com
Updated:
2011-09-27 06:21:28
Recently I have reviewed the Hewlett-Packard (HP) Elitebook 8440w Mobile Workstation and the Elitebook 2540p, laptops with powerful Core i7 processors, solid graphics systems, a business focus, and a price tag higher than what a typical family would...
Good Great build quality for a all-in-one; solid performance; great discrete graphics system; easy to move from room to room.
Bad Would benefit greatly from a Core iX processor; keyboard is mediocre; side buttons all feel alike...
Bottom line The great thing about an all-in-one system is how easily it slips into the environment unobtrusively without taking up too much space. Usually there is a significant compromise to make, but in recent years the quality and capabilities of these systems...
0%
justechn.com
Updated:
2011-09-27 06:22:31
Ever since the first iMac, computer manufacturers have been finding ways to combine all the parts of a computer into a single device. HP is doing this with the Compaq 6000 and they are marketing it to businesses as an All-in-one Business PC. Features Str...
Bottom line So this machine has been nothing but problems so me. I just barely made it though the tests, and even simple things like watching movies would cause it to lock up. I am not so concerned about the low performance tests, but the instability of the syste...
65%
techworld.com
Updated:
2011-09-27 06:23:34
All-in-one desktops generally have a tough time fitting into the business realm. While convenient space-savers, they're generally pricier than similarly equipped tower models. But more importantly, those svelte chassis come at the cost of internal acc...
Bottom line The HP Compaq 6000 succeeds as a no-nonsense workhorse, delivering strong performance and functionality is a svelte shell...
0%
computershopper.com
Updated:
2011-09-27 06:24:37
The HP Compaq 6000 Pro All-in-One (AIO) PC could be seen as the buttoned-up corporate cousin to the Apple iMac. Both all-in-ones feature similar looks, with a minimalist design, a curved stand, and a 21.5-inch display. Both come bundled w...
Good Attractive and functional design; dedicated graphics provide some added oomph; matte finish display combats glare and reflections; three-year warranty...
Bad Last-generation Core 2 Duo CPU means productivity performance lags a bit behind some similarly-priced alternatives...
Bottom line Other than a processor that’s been around for a while, we find few faults with the HP Compaq 6000 Pro, an enterprise all-in-one that boasts an attractive and functional design, an easily accessed interior, and a generous standard warranty...
76%
pcmag.com
Updated:
2011-09-27 06:25:41
There's no doubt that the Apple iMac (Core i3) ($1,199 list, 4 stars) and its brothers have affected all-in-one desktop design. The HP Compaq 6000 Pro All-in-One Business PC ($1,109 list) takes some of the iMac's most distinctive design features, and p...
Good Attractive all-in-one form factor. Easy serviceability. Back port cover. 3-year warranty. TPM, vPro, and HP business software, including FireFox for HP Virtual Solutions.
Bad Only 60-day McAfee Total Protection (Anti-virus, anti-malware, etc.). Integrated graphics.
Bottom line The HP Compaq 6000 Pro is an all-in-one business PC with enterprise-class features coupled with great performance in an attractive package. Buy it now...
80%
toptenreviews.com
Updated:
2011-09-27 06:26:45
For situations where real estate is at a premium on or under your desk, the all-in-one PC is a tidy solution. All-in-one PCs occupy less space than traditional desktop computers that have separate monitors and CPUs. And they provide larger monitors tha...
Good The warranty is for a generous three years, and there is a nextday service for parts and labor...
Bad No complaints, but if you need a touch screen this is not the particular HP computer for you.
Bottom line The HP Compaq 6000 Pro is a superb all-in-one computer...
88%