location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6000 Pro MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW168ET#ABU?L2445W
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo E8500 3.16 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi Card reader integrated
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows 7 Professional
Long product name HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC :
The long product name of HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6000 Pro MT Intel® Core™2 Duo E8500 3.16 GHz, 2 x 2 GB PC-3-10600 (1333 MHz) DDR3 SDRAM, 500 GB, SATA DVD+/-RW 16x SuperMulti LightScribe, Gigabit Network, Intel® GMA 4500, Windows XP Professional / Windows® 7 Professional & L2445w 24" Widescreen LCD 1920 x 1200, 160°/160°, 1000:1, 400 cd/m2
More>>>
HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC:
The official description of HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to be the foundation of your business with flexibility, blend of performance, expandability options and value.

Empower your business
- Thrive with technology you can trust. Your choice of Intel processors, the Intel Q43 express chipset, DDR3 Memory and integrated dual display capability help you get the job done.

Having choices is ideal
- A flexible and expandable PC with options that best suit your needs with two available chassis designs and a blend of ports, slots, and bays so you can create a customized solution.

Easy to deploy and manage
- Streamline business processes while lowering IT costs and operating expenses with features that allow for more efficient planning, deployment and transition of PCs.

Security that’s right for you
- Essential security features to help protect your physical assets and critical business data. Optional HP ProtectTools modules are available to help you more safely secure your hardware, software, firmware and OS.

Built to last
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC:
This short summary of the HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6000 Pro MT, 3.16 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC:
This is an auto-generated long summary of HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC based on the first three specs of the first five spec groups.

HP Compaq 6000 Pro MT. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9.3 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8500
Processor cores
2
Processor threads
2
Processor frequency *
3.16 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Processor system type
DP
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
9.5
Processor core voltage (AC)
0.850/1.3625 V
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Maximum graphics card memory
0.5 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
HDA
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLAPK
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33911
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power consumption (typical)
320 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
176 mm
Depth *
430 mm
Height *
377 mm
Weight *
9.3 kg
Packaging content
Display included *
Yes
Display diagonal
61 cm (24")
Display resolution
1920 x 1200 pixels
Contrast ratio (typical)
1000:1
Display brightness
400 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
Power requirements
100 – 240 VAC, 50/60 Hz
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.5Gb/s NCQ SMART IV
LightScribe
Yes
Display
LCD
TV tuner integrated
No
Remote control included
No
Expansion slots
1 x PCI
Networking features
Gigabit Ethernet
Graphics card family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:23:27
Uk has collected 1 expert review for HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
toptenreviews.com
Updated:
2015-09-10 19:23:26
The HP Compaq 6000 Pro series of business computers are among the top reasons that the once maligned Hewlett-Packard mark has become well respected and ubiquitous among both business and personal use PCs. Just about everything about the series of compu...
Good The processor is upgradable through Intel Pentium, Intel Core 2 Duo and maxing out with the Core 2 Quad processor running at 2.66 to 3.0 GHz for each core...
Bad The base processor for the series is the Intel Celeron 450 running at 2.20 GHz.
Bottom line The HP Compaq 6000 Pro series of computers offer great flexibility for small and medium sized business requirements...
88%