Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VT644AA keyboard RF Wireless Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT644AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT644AA
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7208
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 20 Feb 2020 18:30:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP VT644AA keyboard RF Wireless Black :
The short editorial description of HP VT644AA keyboard RF Wireless Black

Wireless Elite Keyboard and Mouse
More>>>
Short summary description HP VT644AA keyboard RF Wireless Black:
This short summary of the HP VT644AA keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VT644AA, Standard, Wireless, RF Wireless, Black, Mouse included

Long summary description HP VT644AA keyboard RF Wireless Black:
This is an auto-generated long summary of HP VT644AA keyboard RF Wireless Black based on the first three specs of the first five spec groups.

HP VT644AA. Keyboard form factor: Standard. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard form factor *
Keyboard size, e.g. standard, mini.
Standard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Windows keys
Yes
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Purpose
What the product is used for.
PC/server
Country of origin
Country where the device is made.
China
Design
Backlight *
Product has a built-in light source for its illuminating.
No
Keyboard style *
The style of the keyboard e.g. straight, curved.
Straight
Wrist rest *
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mouse
Mouse included *
A mouse is included with this product.
Yes
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Scroll type
Type of scroll in computer input device, e.g. wheel, touch.
Wheel
Number of scroll wheels
1
Packaging data
Number of products included *
The number of products that are included in the package.
1 pc(s)
Receiver included
The product includes a receiver, which is a device for picking up an external signal.
Yes
Wireless receiver interface
USB
Batteries included
Yes
User guide
Yes
Customer service details
Array
X