Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110-1144EZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT323EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16254
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 11:30:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook :
The short editorial description of HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook

Intel Atom Processor N280 (512K Cache, 1.66 GHz, 667 MHz FSB), 1GB DDR2, 250GB SATA HDD, 25.654 cm (10.1 ") LED (1024 x 600), Intel GMA 950, Fast Ethernet, WLAN 802.11b/g, Bluetooth, WebCam, Windows 7 Starter
More>>>

HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook:
The official marketing text of HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook as supplied by the manufacturer
Style that's easy to use. Light enough for adults and kids and small enough for any handbag or backpack, the 10.1" HP Mini 110 packs the essentials inside a stylish HP Imprint finish available in black swirl, pink chic, or white swirl.

Let your style shine through
- A compact, stylish companion. The 10.1" HP Mini 110 is light and slim. Tuck it under your arm or into your bag and go. Available in three distinctive HP Imprint finishes - black swirl, pink chic, or white swirl - to reflect your personal style.

Functional was never so much fun
- A mini that's as easy to use as it is to carry. The HP Mini 110 has a 92% full-size keyboard so you can use email and IM as they were intended. VGA port to connect fast to your monitor for more comfort.

Tiny communication powerhouse
- Simple, straightforward video chat and video conferencing. WLAN and optional WWAN connectivity for online social networking using the built in HP mini webcam. The built-in microphone guarantees crisp, clear conversations.

Stay in touch and in sync
- Connect to the web and access email, media, and chat the fast and easy way with Instant MI. Update files on the go and sync effortlessly when you get home with Syncables™ The HP Mini 110 has all the software you need for your digital life.
Short summary description HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook:
This short summary of the HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
HP Mini 110-1144EZ, Intel® Atom™, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook :

HP Mini 110-1144EZ. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Atom™, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics adapter. Operating system installed: Windows 7 Starter. Colour of product: Black. Weight: 1.17 kg

This is an auto-generated long summary of HP Mini 110-1144EZ 1.66GHz 10.1" 1024 x 600pixels Black Netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Display number of colours
262144 colours
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2175 x 0.2175 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor cache
0.512 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 437
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 945GSE Express
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Maximum internal memory (64-bit)
1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel GMA 950
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel GMA
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution
640 x 480 pixels
Video capturing speed
30 fps
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Microphone connectivity
How a microphone connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
82
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Drivers included
Yes
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Power
AC adapter power
30 W
AC adapter output current
1.58 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Password protection type
Power on
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.17 kg
Width *
The measurement or extent of something from side to side.
261.5 mm
Depth *
The distance from the front to the back of something.
172 mm
Height (front)
The height of the frontside of the product.
2.63 cm
Height (rear)
Height of the backside of the product.
3.27 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
345 mm
Package depth
The distance from the front to the back of the packaging.
110 mm
Package height
The distance from the top to the bottom of the packaging.
310 mm
Package weight
Weight of the packaged product.
2.4 kg
Packaging content
Cables included
AC
Manual
Yes
AC adapter included
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25
Testseek has collected 46 expert reviews for HP Mini 110-1144EZ and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-25
85%
stuff.co.nz
Updated:
2014-05-25
When netbooks first appeared on the market two years ago, it was their low price that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the original s...
80%
smh.com.au
Updated:
2014-05-25
When netbooks first appeared on the market two years ago, it was their $500 price tag that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the o...
80%
goodgearguide.com.au
Updated:
2014-05-25
Barely five months have passed since the HP Mini 1001TU passed through our Test Centre, and already a new HP Mini is upon us. This time its the HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Windows XP or Linux model. There are certainly more configuration options for the HP Mini 110 than there were...
Good Good keyboard, only 1.1kg, relatively good performance...
Bad Relatively short battery life, grey lettering on some keys is hard to read, touchpad is hard to get used to...
Bottom line The HP mini 110 (NB-1006TU_09) is worth considering if you’re after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs $499 and has a 16GB solid-state dri...
80%
pcadvisor.co.uk
Updated:
2014-05-25
Product Code: NB-1006TU_09 The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the optio...
Bottom line With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if youre after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
80%
Zdnet.com.au
Updated:
2014-05-25
As the slim, snazzy HP Mini 1000 is one of our favourite netbooks, we were excited to hear of a less expensive sequel. While the new Mini 110 doesnt stray far from the Mini 1000 mould, there are some subtle changes that are not always for the best. At...
Good Budgetfriendly version of one of our favourite netbooks...
Bad Thicker and heavier than its predecessor, Included filesyncing software didnt impress us...
Bottom line While the new HP Mini 110 is less expensive than the Mini 1000 and doesnt stray far from the same mould, there are some subtle design changes — and theyre not always for the best.
70%
pcpro.co.uk
Updated:
2014-05-25
If you're not concerned with looks or fancy extras, your eye may be drawn to the HP Mini 110. At only £216 inc VAT complete with Windows 7, it's cheap even by netbook standards. At first, it's unclear why. It's plain, but the keyboard feels comfortable...
Bottom line Battery life and performance are lacking, but the price is temptingly low...
50%
expertreviews.co.uk
Updated:
2014-05-25
The Compaq Mini 110 is HPs latest netbook. We managed to get a look at a pre-production model; the final version wont be available until August. It looks very similar to HPs Mini 2140, except its made from black plastic instead of brushed metal...
40%
apcmag.com
Updated:
2014-05-25
HP’s Mini 110 is one of a series of budget-minded netbooks aimed at keeping the segment humming along at the same time as higher-spec versions stretch the acceptable price limits (Dell has adopted the same strategy with its Mini 10v).In the case of the...
0%
Show all
X