location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4310s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT210PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T6570 2.1 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 65 W
  • - Windows XP Professional
Warranty: 1-year standard parts, labour and on-site limiteddepending on country (upgrades available), 1-year limitedon primary battery.
Long product name HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black :
The long product name of HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4310s Notebook PC
More>>>
HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
The official description of HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring a 13.3" 16:9 high-definition widescreen, the HP ProBook 4310s in a new minimalist design comes with a choice of Merlot or glossy Noir (black) finish that lets you stand out from the crowd.

Features

•Featuring genuine Windows for a familiar and intuitive environment.
•The innovatively designed spacious keyboard is made out of a single part with keys raised from the surface underneath, leaving fewer places for dirt and dust to settle and thus making it easy to clean and more maintenance free than ever before.
•Built to protect. HP File Sanitiser permanently deletes files, folders and personally identifiable information from your notebook.
•Built to simplify. HP QuickLook 2 provides read capability of email, calendar, task and contact information in seconds at the touch of a button, without having to boot up.
•Built to last. Using the latest Intel® Core™ 2 Duo processors, the HP ProBook 4310s features HP 3D DriveGuard which protect your notebook's hard drive against impact, bumps or drops using a 3-axis accelerometer which detects sudden movement.

Short summary description HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
This short summary of the HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4310s, Intel® Core™2 Duo, 2.1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
This is an auto-generated long summary of HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black based on the first three specs of the first five spec groups.

HP ProBook 4310s. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 1.97 kg

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6570
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor lithography
45 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Penryn
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Network
Networking features
Marvell Ethernet (10/100/1000 NIC)
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42841
Conflict-Free processor
No
Battery
Number of battery cells
4
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
1.97 kg
Other features
Wireless technology
Intel 802.11 a/b/g/n draft 2.0
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
325 x 228 x 27.3 mm
Expansion slots
SD, MMC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
v.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 12:44:56
Uk has collected 19 expert reviews for HP ProBook 4310s Intel® Core™2 Duo T6570 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2011-08-17 12:44:56
After laying eyes on HP's ProBook 4310s for the first time, you'd be forgiven for thinking you'd travelled back through time to an age when laptops were square and practical, but never particularly pretty. But despite the fact that there's hardly a cur...
Bottom line It might look a little 1980s, but it skilfully blurs the line between business and pleasure...
67%
zdnet.co.uk
Updated:
2011-08-17 12:44:56
The ProBook 4310s is an unremarkable 13.3in. notebook that's bulkier than we'd like and delivers disappointing battery life. The price is competitive, though, and the keyboard is comfortable to use.
Good Good keyboard, Highquality audio subsystem, Optical drive supports Bluray...
Bad Relatively bulky and heavy, Glossy shell attracts fingerprints, Disappointing battery life...
Bottom line The ProBook 4310s is an unremarkable 13.3in. notebook that's bulkier than we'd like and delivers disappointing battery life. The price is competitive, though, and the keyboard is comfortable to use...
70%
itreviews.com
Updated:
2011-08-17 12:44:56
If you want a smart, solid, well performing and dependable notebook thats comfortable to operate and throws in a number of useful and entertaining peripherals, then the ProBook 4310s is definitely worth examining, despite some glaring design flaws. H...
0%
pcauthority.com.au
Updated:
2011-11-04 20:36:18
After laying eyes on HP's ProBook 4310s for the first time, you'd be forgiven for thinking you'd travelled back through time to an age when laptops were square and practical, but never particularly pretty. Despite the fact that there's hardly a curve t...
Bottom line The ProBook 4310s is a competent business laptop with plenty of positive qualities...
67%
Zdnet.com.au
Updated:
2011-11-04 20:36:18
HP's ProBooks are non-extravagant business-orientated machines with additional diagnostic tools built in for the benefit of system administrators. This 4310s model is a perfectly serviceable machine for almost all everyday tasks; however, it will strug...
Good Decent battery life...
Bad No expandability through docks, odd for a business product, Not a great screen...
Bottom line If you find that the price is right and you are only planning on doing menial tasks, you could do a lot worse than the HP ProBook. Editors’ rating: 6/10...
60%
notebookcheck.net
Updated:
2011-08-17 12:44:56
By Sylwester Cyba 10/27/09 HP primarily designed the ProBook 4710s to attract price-conscious businessmen of medium sized companies. Compared to its predecessors it was quite a bit redesigned. This especially applies to the absolutely new keyboard an...
Good Comfortable keyboard, General build simplicity, Long battery runtime...
Bad Produces lots of noise, Poor workmanship, No keys combination for touchpad, High heat development at the bottom of the chassis...
Bottom line Anyway, size and weight of this 17.3-incher hint on being designed for desk top usage. Furthermore, the temperature emissions advise against a use on the lap and the system noise is probably striking in quiet environments.Its Core 2 Duo T6570 CPU and the...
0%
Geek.com
Updated:
2011-08-17 12:44:56
When HP launched the ProBook series back in April of this year it was clear that they were just starting off. The company had plans to attack the small business segment and would be doing so with a number of models. Our original review covered the 15-i...
0%
notebookcheck.net
Updated:
2011-08-17 12:44:56
HP appeals to business customers in the field of small and medium sized companies oriented towards the price with the ProBooks. However, private customers could also become interested in the affordable business devices, since they do offer clear adva...
Good Good stability of the base unit, Digital HDMI video output, Generous keyboard, Bright LED display, Good office performance...
Bad Case is susceptible to pollution, Ports are located in the front area of the lateral edges, Only 12 months warranty, Only glare panel available for now, Fan is always present...
Bottom line The HP ProBook 4310s generally scores in the same sections as e.g. the already reviewed ProBook 4510s , but it offers a clearly increased mobility due to the form factor, which is a lot smaller. The case can moreover benefit from the more compact dimensi...
83%
pcmag.com
Updated:
2011-08-17 12:44:56
Over the years, small business owners have been faced with a new type of worker: One who fancies working in multiple locations and is never in one place for long—a telecommuter, per se. The HP ProBook 4310s ($880 direct) is a mix of traditional busi...
Good Fast hard drive. Matted screen minimizes glare. Has RJ11 and Finger print reader. Lightweight. Inexpensive.
Bad Boxy, thick design. 37WH battery alone is not enough for road warriors...
Bottom line The HP ProBook 4310s is inexpensive and comes with a nice mix of business and consumer features, but make sure you buy an additional battery before taking the plunge...
70%
computershopper.com
Updated:
2011-08-17 12:44:56
HP continues to flesh out its business-oriented ProBook line with its 13.3-inch ProBook 4310s, which joins the 15.6-inch ProBook 4510s and 17.3-inch ProBook 4710s. Like the others, the ProBook 4310s delivers good performance for business...
Good Good-looking, smudge-proof chassis; above-average productivity performance; LED-backlit display; roomy keyboard; available WWAN; software extras...
Bad Small touch pad; chunky; low 3D performance; mediocre battery life; tinny speakers...
Bottom line Business users looking for a budget thin-and-light will find a lot to like in the HP ProBook 4310s...
82%
Laptopmag.com
Updated:
2011-08-17 12:44:56
Editors’ note: Portions of this review were taken from our review of the HP ProBook 4510.The HP ProBook 4310s, as the most miniscule member of HP’s new small-business line, takes many of the qualities of its bigger brothers (the 4510 and the 4710) and...
Good Good performance, Classy design, Competitively priced, Loud speakers...
Bad Awkward touchpad buttons, Design a bit thick, Mediocre viewing angles...
Bottom line This thin-and-light small business notebook offers strong performance in a stylish package.
80%