- - PC Black 300 W
- - Intel® Core™2 Quad Q9300 2.5 GHz
- - 8 GB DDR3-SDRAM 1333 MHz
- - 1 TB HDD DVD Super Multi DL Card reader integrated
- - AMD Radeon HD 4650 1.02 TB Intel® GMA X4500HD
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
- - Windows 7 Home Premium 64-bit
Intel Core2 Quad Processor Q9300 (6M Cache, 2.50 GHz, 1333 MHz FSB), Intel G43, 8GB DDR3, 1TB SATA HDD, AMD Radeon HD 4650 1GB, DVD Super Multi DL, Gigabit LAN, WLAN, Windows 7 Home Premium 64-bit
The HP Pavilion p6200 desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design.
Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6200 desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling.
Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound.
Digital content and personal entertainment made simple
- A SuperMulti DVD burner, a 15-in-1 digital media reader and an optional bay for an HP Pocket Media Drive (not included, sold separately), make digital entertainment easy and fun.
One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, HP widescreen monitors boast the same style and sleek looks with innovative features.
Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP.
HP Pavilion p6247ch, 2.5 GHz, Intel® Core™2 Quad, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
HP Pavilion p6247ch. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9300. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA X4500HD, Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC