location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
615
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 615 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VQ629EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962852729 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2010
Product end of life date
Bullet Points HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon QL-66 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 320 GB
  • - AMD Radeon HD 3200
  • - Bluetooth 2.1+EDR
  • - 4 h
  • - Windows 7 Home Premium
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium :
The long product name of HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon X2 Dual-Core QL-66 (2.2GHz, 1MB L2), 15.6" LED HD BrightView (1366 x 768), 1 x 2048MB DDR2, 320GB SATA 7200 rpm, DVD±RW SuperMulti DL LightScribe, ATI Radeon HD 3200, Broadcom 802.11b/g, Bluetooth 2.1, Windows 7 Home Premium 32-bit
More>>>
HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:
The official description of HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable Mobility: gain exceptional business value with AMD Business Class Solutions, a 15.6-inch HD display, 2 MP Webcam and Wi-Fi Certified WLAN options, all at a price that’s sure to impress.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- More than you bargained for: with the new 15.6-inch diagonal LED-backlit HD display you get improved brightness, contrast and clarity from your notebook’s screen so images appear more vivid.

- Stay connected: you can experience video conferencing and other multi-media content with no additional hardware or software to buy or carry with the integrated 2 MP Webcam, integrated microphone and Wi-Fi Certified WLAN.

- Business-focused: the Compaq 615 features a secure hard drive mounting method called DriveGuard that helps reduce shock to your hard drive, so your important data is better protected.

- Back to business: Fast Charge technology recharges your notebook battery to 90% within 90 minutes to get you back to business faster.

Short summary description HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:
This short summary of the HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 615 Notebook PC, AMD Athlon, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:
This is an auto-generated long summary of HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Compaq 615 Notebook PC. Processor family: AMD Athlon, Processor model: QL-66, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Weight: 2.49 kg

Design
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
QL-66
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Memory upgrade
4 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 3200
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
1
Audio included
High Definition Audio, mono speaker, stereo headphone/line out, stereo microphone in, integrated microphone
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, power connector, RJ-45, optional RJ-11
TV-out
No
Keyboard
Keyboard type
Full-sized
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
HP Wireless Assistant, Windows Live Messenger, Windows Media Player 11, PDF Complete, HP Help and Support Center, Microsoft Office Ready with 60-day Office Professional 2007 Trial Edition (select models), McAfee Total Protection for Small Business software with free 60-day trial period, Intervideo WinDVD-DVD Player HP Recovery Manager, HP SoftPaq Download Manager, HP Webcam Software, Roxio Creator Business
Battery
Number of battery cells
6
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
McAfee Security Solution, Kensington Lock slot
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
371.8 mm
Depth
254.3 mm
Height (front)
3.2 cm
Weight *
2.49 kg
Video
Video card features
ATI Radeon HD 3200 (Integrated Graphics)
Other features
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
371.8 x 254.3 x 32 mm
Display
LCD
Power requirements
External 65W HP AC Adapter, HP Fast Charge 6-cell (47 WHr) Li-Ion battery
Wireless option type
Yes
Expansion slots
Slots available for additional devices: 1 ExpressCard/34 slot, 1 Secure Digital (SD)/MultiMedia Card (MMC) slot
TV-in port
No
Minimum storage drive space
160 GB
Docking solution
HP USB 2.0 Docking Station, HP Essential USB Port Replicator, HP Basic Adjustable Stand (all sold separately)
Protection tools
HP Spare Key, HP Disk Sanitizer, DriveLock
HDD controller type
SATA (7200 rpm)
Maximum HDD capacity
320 GB
Internal modem
No
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:24:40
Uk has collected 4 expert reviews for HP Compaq 615 Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%