Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4310s Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4310s Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VQ480EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9083
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 31 Mar 2017 19:07:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 4310s Notebook PC :
The short editorial description of HP ProBook 4310s Notebook PC

HP ProBook 4310s Notebook PC
More>>>

HP ProBook 4310s Notebook PC:
The official marketing text of HP ProBook 4310s Notebook PC as supplied by the manufacturer
Savvy Style. Designed for businesses needing a stylish, affordable, 33,8 cm (13.3") notebook, starting at 4.34 lb / 1.97 kg. It comes with DDR3 system memory which transfers at twice the data rate of DDR2 and is perfect for everyday office applications.

• Stylish Design: our standard series (s-series) notebook PCs deliver refined simplicity in a clean design that offers both function and style. A slim design with choice of Merlot or glossy Noir (black) finish lets you stand out from the crowd.


• Security: get enhanced protection with a broad range of customizable security solutions such as HP ProtectTools to help protect your data, manage your passwords and secure your system, as well as an optional HP Fingerprint Sensor.


• Go Wireless: whether you’re across the street or across the country, HP’s integrated wireless technologies 1,2,3 have got you covered. Experience faster connections in more places than ever before and get more done with HP Mobile Broadband.


• With innovative engineering and HP Total Test Process – a multi-tiered product validation process with more than 95,000 hours of testing per platform – you get a reliable and durable notebook that can go the distance.


• HP 3D DriveGuard helps protect your notebook’s hard drive against impact, bumps or drops using a three-axis accelerometer, which notifies the system software of any sudden movement and sends a command to temporarily park the hard drive.


• Boost your productivity: use HP QuickLook 2 4 to access email and contact information in seconds without booting up. Plus, HP Fast Charge 5 recharges up to 90% in 90 minutes when the system is off.


• Built to conserve: the HP ProBook 4310s Notebook PC reduces its impact on the environment by eliminating or reducing substances of concern and reducing energy consumption.


1 Gobi wireless technology requires separately purchased wireless data service contracts. Check with local service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions and other factors

2 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited

3 Sold separately or as an optional feature

4 HP QuickLook 2 is accessible when the notebook is off or in hibernation from Windows XP or Vista. Timings may vary depending on the system configuration

5 Fast Charge Technology recharges your battery up to 90% within 90 minutes when the system is off

Short summary description HP ProBook 4310s Notebook PC:
This short summary of the HP ProBook 4310s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProBook 4310s Notebook PC
Long summary description HP ProBook 4310s Notebook PC :

HP ProBook 4310s Notebook PC

This is an auto-generated long summary of HP ProBook 4310s Notebook PC based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01
Testseek has collected 19 expert reviews for HP ProBook 4310s Notebook PC and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcauthority.com.au
Updated:
2015-03-01
The ProBook 4310s marks a new look for HP's business laptops. It's definitely a shift away from the styling of the previous models. The only thing the Probook retains from that generation of laptops is the mouse button mechanism (which, admittedly, we...
Bottom line Not quite the consumer/business crossover it aims to be, but there’s a lot to like in this clever mix of old-style business laptop and feature-packed modern machine...
83%
zdnet.co.uk
Updated:
2015-03-01
The ProBook 4310s is an unremarkable 13.3in. notebook that's bulkier than we'd like and delivers disappointing battery life. The price is competitive, though, and the keyboard is comfortable to use.
Good Good keyboard, Highquality audio subsystem, Optical drive supports Bluray...
Bad Relatively bulky and heavy, Glossy shell attracts fingerprints, Disappointing battery life...
Bottom line The ProBook 4310s is an unremarkable 13.3in. notebook that's bulkier than we'd like and delivers disappointing battery life. The price is competitive, though, and the keyboard is comfortable to use...
70%
pcauthority.com.au
Updated:
2015-03-01
After laying eyes on HP's ProBook 4310s for the first time, you'd be forgiven for thinking you'd travelled back through time to an age when laptops were square and practical, but never particularly pretty. Despite the fact that there's hardly a curve t...
Bottom line The ProBook 4310s is a competent business laptop with plenty of positive qualities...
67%
pcpro.co.uk
Updated:
2015-03-01
After laying eyes on HP's ProBook 4310s for the first time, you'd be forgiven for thinking you'd travelled back through time to an age when laptops were square and practical, but never particularly pretty. But despite the fact that there's hardly a cur...
Bottom line It might look a little 1980s, but it skilfully blurs the line between business and pleasure...
67%
Zdnet.com.au
Updated:
2015-03-01
HP's ProBooks are non-extravagant business-orientated machines with additional diagnostic tools built in for the benefit of system administrators. This 4310s model is a perfectly serviceable machine for almost all everyday tasks; however, it will strug...
Good Decent battery life...
Bad No expandability through docks, odd for a business product, Not a great screen...
Bottom line If you find that the price is right and you are only planning on doing menial tasks, you could do a lot worse than the HP ProBook. Editors’ rating: 6/10...
60%
itreviews.com
Updated:
2015-03-01
If you want a smart, solid, well performing and dependable notebook thats comfortable to operate and throws in a number of useful and entertaining peripherals, then the ProBook 4310s is definitely worth examining, despite some glaring design flaws. H...
0%
Show all
X