Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 5310m Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 5310m Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VQ470EA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28025
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 07 Oct 2017 12:02:02
The date of the most recent change of this product data-sheet in Icecat.
HP QuickWeb Technology Spotlight (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 5310m Notebook PC :
The short editorial description of HP ProBook 5310m Notebook PC

HP ProBook 5310m Notebook PC
More>>>

HP ProBook 5310m Notebook PC:
The official marketing text of HP ProBook 5310m Notebook PC as supplied by the manufacturer
Style Meets Substance: designed for style-conscious professionals who value a sophisticated, thin and sleek 33,8 cm (13.3") diagonal LED-backlit display notebook that combines performance and affordability.

• Starting at only 1.7 kg and under an inch thin, this stylish and sleek notebook has a durable aluminum display enclosure and palm rest and a magnesium alloy bottom case to protect your notebook from the rigors of everyday use.


• The 33,8 cm (13.3) diagonal LED-backlit Brightview HD 1 display improves the brightness and clarity of your display, and is more energy-efficient than a regular LCD screen. An anti-glare display is also available for light-sensitive office settings.


• Our notebooks are designed to help boost your productivity. For example use HP QuickLook 3 2 to access mail and contact information in seconds without booting up and HP QuickWeb 3 to access the web in seconds even if your notebook is turned off


• Whether you’re across the street or across the country, HP’s integrated wireless technologies 4, 5, 6 have got you covered. Experience faster connections in more places than ever before 4 and get more done with HP Mobile Broadband.


• This notebook PC is packed with a powerful, standard voltage or affordable ultra-low voltage Intel® processor and a 2 MP webcam with dual-microphone array for clear web conferencing. 5


• HP offers a configuration of the HP ProBook 5310m that is a BFR/PVC-free notebook 7 and uses materials that reduce impact on the environment. HP remains committed to protecting the environment.


• HP ensures your information has enhanced protection with a broad range of customizable security solutions such as HP ProtectTools to help protect your data, manage your passwords and secure your system.


1 HD content required to view HD images

2 HP QuickLook 3 is accessible when the notebook is off in Windows XP, Windows Vista or Windows 7-based systems; not supported from hibernation. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use. HP QuickLook 3 on HP ProBook s-series requires configuration with Intel and DDR3 or AMD and DDR2.

3 HP QuickWeb is accessible when the notebook is off in Windows XP, Windows Vista or Windows 7-based systems; not supported from hibernation. Internet access required. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use. Not available on HP ProBook s-series or HP Minis.

4 Broadband wireless technology requires separately purchased wireless data service contracts. Check with local service provider for coverage and availability in your area. . Connection speeds will vary due to location, environment, network conditions, and other factors

5 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited

6 Sold separately or as an optional feature

7 HP ProBook 5310m is brominated flame retardant and polyvinyl chloride-free (BFR/PVC-free) on notebooks including Broadcom WLAN that are non-WWAN; meeting the evolving definition of 'BFR/PVC-free' as set forth in the "iNEMI Position Statement on the 'Definition of Low-Halogen' Electronics (BFR/CFR/PVC-Free)’". Plastic parts contain < 1000 ppm (0.1%) of bromine [if the Br source is from BFRs] and < 1000 ppm (0.1%) of chlorine [if the Cl source is from CFRs or PVC or PVC copolymers]. Power supply and power cords are not BFR/PVC-free. Service parts after purchase may not be BFR/PVC-free.

Short summary description HP ProBook 5310m Notebook PC:
This short summary of the HP ProBook 5310m Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProBook 5310m Notebook PC
Long summary description HP ProBook 5310m Notebook PC :

HP ProBook 5310m Notebook PC

This is an auto-generated long summary of HP ProBook 5310m Notebook PC based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 34 expert reviews for HP ProBook 5310m Notebook PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04
Design The HP Probook 5310m is an exceptionally sleek and thin ultraportable laptop. It's got both a fantastic battery life and real processing muscle, which is a pleasantly mystifying surprise to find in a laptop of such diminutive size. It's a matte...
Good Excellent design and mobile performance for less than AU$1500...
Bad DisplayPort can limit your options without adapters, Lacks eSATA port...
Bottom line If you are after a tiny laptop, and are certain you won't ever be playing any graphically intensive games on it, you'd be hard pressed to find a better machine than HP's 5310m. Editors’ rating: 8.5/10...
85%
pcadvisor.co.uk
Updated:
2011-08-17
Product Code: VQ464EA HP has a laptop of business-savvy beauty on its hands with the HP ProBook 5310m. Why do we say that? Even the guys in the test centre - who see everything under the sun - were impressed by the HP ProBook 5310m's industrial desi...
Bottom line Really, though, those are fairly minor quibbles for an ultraportable that looks as though it will deliver for a businessperson's bottom line - a laptop that still manages to offer good features for under £800. We can't give you a final verdic...
80%
zdnet.co.uk
Updated:
2011-08-17
Business users looking for a touch of ultraportable elegance might be drawn to the ProBook 5310m for its chassis design, well-made keyboard and superb 13.3in. screen. The absence of an optical drive may be a deal-breaker for some though.
Good Well made and stylish, Superb 13.3in. display, Goodquality keyboard, Functional dualboot system...
Bad No optical drive, Short on ports and connectors...
Bottom line Business users looking for a touch of ultraportable elegance might be drawn to the ProBook 5310m for its chassis design, well-made keyboard and superb 13.3in. screen. The absence of an optical drive may be a deal-breaker for some though...
76%
Show all
X