location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP774PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™2 Duo E7500 2.93 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows XP Professional
Warranty: 3 year.
Long product name HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black :
The long product name of HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc7900 Ultra-slim Desktop PC-
More>>>
HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black:
The official description of HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smallest chassis with sleek design and Integrated Work Center — ideal for space constrained environments.

Features

•The superior manageability features of the HP Compaq dc7900 PC with Intel® Core™2 processor with vPro™ Technology helps simplify PC management. Integrated client hardware and software lifecycle management allows IT to inventory HW & SW assets.
•HP ProtectTools™ security software suite to integrate technologies that helps provide protection for your PC devices. HP ProtectTools™ is flexible - allowing you to adopt only the modules that meet your needs of protecting your hardware and software.
•HP Total Care for Personalized services for every stage of your computer’s life; 24/7 assistance, tune-up tools, trade-in and recycling support. (terms and conditions vary by country; certain restrictions and exclusions apply)
•The Convertible Minitower and Small Form Factor platforms are offered with both standard efficiency power supplies as well as higher efficiency supplies of up to 85% which allow the systems to qualify for the current ENERGY STAR® qualification.

Short summary description HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black:
This short summary of the HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7900, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black:
This is an auto-generated long summary of HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black based on the first three specs of the first five spec groups.

HP Compaq dc7900. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows XP Professional. Chassis type: Small Desktop. Product type: PC. Weight: 3.1 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7500
Processor cores
2
Processor threads
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x SO-DIMM
Memory clock speed
800 MHz
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Maximum graphics card memory
0.5 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Design
Chassis type *
Small Desktop
Product colour *
Black
Country of origin
China
Performance
Audio system
ADI1884A
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
2007 Microsoft Office Ready PC
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
90 - 264 / 100 - 240 V
Power supply input frequency
47 - 63 Hz
Weight & dimensions
Width *
251 mm
Depth *
254 mm
Height *
66 mm
Weight *
3.1 kg
Packaging content
Display included *
No
Other features
Keyboard manufacturer
HP
LightScribe
Yes
TV tuner integrated
No
Remote control included
No
Expansion slots
1 PCIe
Networking features
Intel 82567LM Gigabit
Keyboard type
USB
Graphics card family
Intel
Audio input
1
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 03:49:36
Uk has collected 8 expert reviews for HP Compaq dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional Small Desktop PC Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-10 03:49:36
With a small form-factor combined with feature-rich performance capabilities, its clear that HPs Compaq dc7900 desktop is designed with small to mid-sized business users in mind. The HP dc7900 small form factor PC from HP is part of a business desk...
Bottom line A decent, small form factor business desktop PC, the HP dc7900 is a reliable and efficient office workhorse. Maxine Cheung Buy it now: click here...
70%
rigviews.com.au
Updated:
2014-03-23 01:22:41
Good news for the users who want to get rid of towering desktops which take lots of space, here come the Ultra slim Desktop named HP Compaq dc7900 with a very compact and effective design. This desktop is full of amazing features such as Latest technologi...
80%
crn.com
Updated:
2011-08-10 03:49:35
Electronic components continue shrinking, and along with them the devices they go into. Small-form-factor desktops have been gaining in popularity and manufacturers are answering the call. Hewlett-Packards response is the recently released ultra-slim...
0%
pcworld.com_techhive.com
Updated:
2011-08-10 03:49:35
The dc7900 cruises in at a price of $919 (as of May 27, 2009, not counting its recommended $189 monitor, the HP L1945w). One of the cost-cutting measures it adopted to achieve that attractive price was to omit a discrete graphics card. Dont purchase t...
Good Aboveaverage application performance...
Bad Difficult to upgrade...
73%
pcmag.com
Updated:
2011-08-10 03:49:35
You no longer need a huge tower PC dominating your workspace to give your growing business the computing power it needs. The HP Compaq dc7900 Ultra-slim ($919 direct) desktop is a compact business PC that can crunch any number you can throw at it, b...
Good Compact form factor. Energy efficient. VPro (including Intel VT and TXT technologies). DisplayPort. Easy to swap out components. Tool-less. Available in larger chassis as well. Standard 3-year warranty.
Bad Uses more expensive notebook-class optical drive. Gives up internal expansion for compactness. External power brick.
Bottom line Its a little bigger than a mini PC, but the HP Compaq dc7900 Ultra-Slim is a compact choice for your business. Its easy to service, reasonably powerful, and moderately priced...
70%
gcn.com
Updated:
2011-08-10 03:49:35
The dc7900’s capacity for upgrades is limited, but better than some. It has only one 3.5-inch external drive bay. The motherboard has one PCIExpress slot, one PCI slot and one PCIe x1 slot open. However, these are only for half-height peripheral car...
Good Small form factor, good access...
Bad Subpar performance, limited upgrade capacity.
0%
techworld.com
Updated:
2011-08-10 03:49:36
With a small form-factor combined with feature-rich performance capabilities, its clear that HP's Compaq dc7900 desktop is designed with small to mid-sized business users in mind.The HP dc7900 small form factor PC from HP is part of a business desktop...
Bottom line A decent, small form factor business desktop PC, the HP dc7900 is a reliable and efficient office workhorse...
0%