location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dc7900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP770PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:03
The date of the most recent change of this product data-sheet in Icecat.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™2 Duo E8400 3 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows XP Professional
Warranty: 3 years.
Long product name HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black :
The long product name of HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc7900 Small Form Factor PC - Intel Core 2 Duo Processor E8400 3.0 GHz ; 2 GB; 160 GB
More>>>
HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black:
The official description of HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and expandable, tool-less chassis for mainstream user applications.

Features

Featuring genuine Windows for a familiar and intuitive environment.

-The superior manageability features of the HP Compaq dc7900 PC with Intel® Core™2 processor with vPro™ Technology helps simplify PC management. Integrated client hardware and software lifecycle management allows IT to inventory HW & SW assets.
-HP ProtectTools™ security software suite to integrate technologies that helps provide protection for your PC devices. HP ProtectTools™ is flexible - allowing you to adopt only the modules that meet your needs of protecting your hardware and software.
-HP Total Care for Personalized services for every stage of your computer’s life; 24/7 assistance, tune-up tools, trade-in and recycling support. (terms and conditions vary by country; certain restrictions and exclusions apply)
-The Convertible Minitower and Small Form Factor platforms are offered with both standard efficiency power supplies as well as higher efficiency supplies of up to 85% which allow the systems to qualify for the current ENERGY STAR® qualification.

Short summary description HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black:
This short summary of the HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP dc7900, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows XP Professional

Long summary description HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black:
This is an auto-generated long summary of HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black based on the first three specs of the first five spec groups.

HP dc7900. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 8.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8400
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
On-board graphics card model *
Not available
Maximum graphics card memory
0.5 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
SFF
Product colour *
Black
Country of origin
China
Performance
Audio system
ADI1884A
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
2007 Microsoft Office Ready PC
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9J
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33910
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
337 mm
Depth *
378 mm
Height *
100 mm
Weight *
8.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz
Keyboard manufacturer
HP
LightScribe
Yes
TV tuner integrated
No
HDD user password
Yes
Remote control included
No
External drive bays
1 x 3.5", 1 x 5.25"
Networking features
Intel 82567LM Gigabit
Keyboard type
USB
Graphics card family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 23:06:13
Uk has collected 5 expert reviews for HP dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows XP Professional SFF PC Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
alphr.com
Updated:
2011-09-26 23:06:13
Desktop PCs are finding themselves usurped by laptops in more and more workplaces, but if power and value are more important to you than portability, a compact business desktop should still be at the top of your list. HP Compaq's dc-range of desktops a...
Bottom line HP's latest compact desktop PC blends power with useful business features and a keen eye for detail...
83%
Zdnet.com.au
Updated:
2011-11-04 20:04:01
The HP Compaq dc7900 is a solid business offering in the premium desktop space, but the competition is a small step ahead. DesignContrary to the position shown in the image to the right, the dc7900 is a small form factor PC designed to lie flat. Its a...
Good Fast, Quiet, Available with 64bit Vista Business, vPro included, Expansion space...
Bad Slightly slower than equivalent machine from Dell, No DVI port, Not cheap, Small HDD...
Bottom line The HP Compaq dc7900 is a solid business offering in the premium desktop space, but the competition seems to be a small step ahead.
83%
pcauthority.com.au
Updated:
2011-11-04 20:04:01
Desktop PCs are finding themselves usurped by laptops in more and more workplaces, but if power and value are more important to you than portability, a compact business desktop should still be at the top of your list. HP Compaq’s “dc” range of desktops...
Bottom line HP’s latest PC blends power, useful business features and a keen eye for detail...
83%
hardwaregeeks.com
Updated:
2011-09-26 23:06:10
Back in August 2008, I reviewed the dc7800 and since then HP has updated the 7800 and have come out with the 7900, while HP didn’t make any changes to the design they have upgraded the CPU from an Intel Core 2 Duo E6550 to a E7300 and it’s also availab...
100%