location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dc7900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP765PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years.
Long product name HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey :
The long product name of HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc7900 Convertible Minitower PC - Intel Pentium Dual-Core Processor E6300 2.80 GHz; 2 GB; 160 GB
More>>>
HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey:
The official description of HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Most expandable chassis on the market for users requiring add-on features.

Features

Featuring genuine Windows for a familiar and intuitive environment

- The superior manageability features of the HP Compaq dc7900 PC with Intel® Core™2 processor with vPro™ Technology helps simplify PC management. Integrated client hardware and software lifecycle management allows IT to inventory HW & SW assets.
- HP ProtectTools™ security software suite to integrate technologies that helps provide protection for your PC devices. HP ProtectTools™ is flexible - allowing you to adopt only the modules that meet your needs of protecting your hardware and software.
- HP Total Care for Personalized services for every stage of your computer’s life; 24/7 assistance, tune-up tools, trade-in and recycling support. (terms and conditions vary by country; certain restrictions and exclusions apply).
- The Convertible Minitower and Small Form Factor platforms are offered with both standard efficiency power supplies as well as higher efficiency supplies of up to 85% which allow the systems to qualify for the current ENERGY STAR® qualification.

Short summary description HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey:
This short summary of the HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP dc7900, 1.86 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey:
This is an auto-generated long summary of HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey based on the first three specs of the first five spec groups.

HP dc7900. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 11.8 kg. Product colour: Black, Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6300
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61.4 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Maximum graphics card memory
0.5 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
3
Design
Chassis type *
Mini Tower
Product colour *
Black, Grey
Country of origin
China
Performance
Audio system
PC2-6400 DDR2 800 SDRAM
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Bundled software
2007 Microsoft Office Ready PC
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGW2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27248
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
177 mm
Depth *
452 mm
Height *
447 mm
Weight *
11.8 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz
Keyboard manufacturer
HP
LightScribe
Yes
TV tuner integrated
No
HDD user password
Yes
Remote control included
No
External drive bays
3 x 5.25", 1 x 3.5"
Networking features
Intel 82567LM Gigabit
Keyboard type
USB
Graphics card family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 07:47:33
Uk has collected 3 expert reviews for HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
brighthub.com
Updated:
2011-09-27 07:47:33
HP Compaqs dc7900 is a great business desktop packed with features and good hardware. Its both versatile and affordable, and worthy of your consideration if you are in the market for a new office computer. HP dc7900HP Compaq’s dc7900 convertible min...
80%
trustedreviews.com
Updated:
2011-09-27 07:47:33
Much as some of us might wish otherwise, not all computers are for fun and games. Business PCs are a large and important part of the desktop market, and have a different set of requirements to those of the general home user, enthusiast or gamer. Obviously...
80%