- - PC Black, Grey
- - Intel® Core™2 Duo E6300 1.86 GHz
- - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
- - 160 GB DVD Super Multi
- - Intel® GMA 4500M
- - Ethernet LAN
- - Windows XP Professional
Compaq dc7900 Convertible Minitower PC - Intel Pentium Dual-Core Processor E6300 2.80 GHz; 2 GB; 160 GB
Most expandable chassis on the market for users requiring add-on features.
Features
Featuring genuine Windows for a familiar and intuitive environment
- The superior manageability features of the HP Compaq dc7900 PC with Intel® Core™2 processor with vPro™ Technology helps simplify PC management. Integrated client hardware and software lifecycle management allows IT to inventory HW & SW assets.
- HP ProtectTools™ security software suite to integrate technologies that helps provide protection for your PC devices. HP ProtectTools™ is flexible - allowing you to adopt only the modules that meet your needs of protecting your hardware and software.
- HP Total Care for Personalized services for every stage of your computer’s life; 24/7 assistance, tune-up tools, trade-in and recycling support. (terms and conditions vary by country; certain restrictions and exclusions apply).
- The Convertible Minitower and Small Form Factor platforms are offered with both standard efficiency power supplies as well as higher efficiency supplies of up to 85% which allow the systems to qualify for the current ENERGY STAR® qualification.
HP dc7900, 1.86 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows XP Professional
HP dc7900. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows XP Professional. Chassis type: Mini Tower. Product type: PC. Weight: 11.8 kg. Product colour: Black, Grey