location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3010
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN936EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962745311 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Aug 2010
Product end of life date
Bullet Points HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Grey 250 W
  • - Intel® Core™2 Duo E7500 2.93 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 320 GB HDD DVD Super Multi Card reader integrated
  • - Intel® GMA X4500HD
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows XP Professional
Long product name HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey :
The long product name of HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E7500 (3Mb, 2.93GHz), 2GB 1333MHz DDR3, 320GB 7200rpm SATA, Intel GMA X4500HD, DVD SM, Gigabit Ethernet, Windows XP Professional
More>>>
HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey:
The official description of HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Invest today, grow tomorrow: realize your potential with the HP Pro 3010 Business Desktop PC. Designed to handle your everyday business needs with an eye towards the future with out-of-the-box productivity and flexibility in a modern look and feel.

Flexibility comes standard
- Your business needs evolve. The HP Pro is designed to change with you. Available ports, slots and bays allow you to configure your PC to meet your needs today and then expand your capabilities when the time is right.

Out-of-the-box productivity
- This PC is ready to go when you are with proven Intel® processors, a genuine Windows® 7 operating system, dual monitor support and up to 8 GB DDR3 SRAM memory

The choice is yours
- Get a PC that’s a perfect fit with two available form factors designed for the way you work—either a space-saving Small Form Factor PC or the highly expandable Microtower PC.

Do more with pre-qualified options 2
- Easily transfer files to and from a variety of devices with the 22-in-1 Media Card Reader.

Built to last
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey:
This short summary of the HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3010, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey:
This is an auto-generated long summary of HP Pro 3010 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF PC Grey based on the first three specs of the first five spec groups.

HP Pro 3010. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC. Product colour: Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7500
Processor cores
2
Processor threads
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA X4500HD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Grey
Country of origin
China
Performance
Motherboard chipset
Intel® G43
Audio system
ALC888
Performance
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
250 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
339 mm
Depth *
387 mm
Height *
101 mm
Weight *
6.76 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
LightScribe
Yes