Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3010 Small Form Factor PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3010 Small Form Factor PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN935EA
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19059
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 05 Oct 2017 18:20:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Pro 3010 Small Form Factor PC :
The short editorial description of HP Pro 3010 Small Form Factor PC

Intel Pentium Dual-Core E5300 (2.60GHz, 2MB L2, 800MHz), 2 x 1GB DDR3 SDRAM, 320GB, SATA DVD+/-RW SuperMulti LightScribe, 22-in-1, Windows 7 Professional / Windows XP Professional
More>>>

HP Pro 3010 Small Form Factor PC:
The official marketing text of HP Pro 3010 Small Form Factor PC as supplied by the manufacturer
Invest today, grow tomorrow: realize your potential with the HP Pro 3010 Business Desktop PC. Designed to handle your everyday business needs with an eye towards the future with out-of-the-box productivity and flexibility in a modern look and feel.

Features

Flexibility comes standard
- Your business needs evolve. The HP Pro is designed to change with you. Available ports, slots and bays allow you to configure your PC to meet your needs today and then expand your capabilities when the time is right.

Out-of-the-box productivity
- This PC is ready to go when you are with proven Intel® processors, a genuine Windows® 7 operating system, dual monitor support, up to 8 GB DDR3 SRAM memory and RAID support (Microtower only).

The choice is yours
- Get a PC that’s a perfect fit with two available form factors designed for the way you work—either a space-saving Small Form Factor PC or the highly expandable Microtower PC.

Do more with pre-qualified options
- Easily transfer files to and from a variety of devices with the 22-in-1 Media Card Reader.

Built to last
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.
Short summary description HP Pro 3010 Small Form Factor PC:
This short summary of the HP Pro 3010 Small Form Factor PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP Pro 3010 Small Form Factor PC
Long summary description HP Pro 3010 Small Form Factor PC :

HP Pro 3010 Small Form Factor PC

This is an auto-generated long summary of HP Pro 3010 Small Form Factor PC based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 1 expert review for HP Pro 3010 Small Form Factor PC and the rating is 65 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14
The HP Pro 3130 (WL831PA) is a desktop business PC that's small, quiet and simple, but lacks the grunt to tackle intensive tasks like video editing or graphics work. If all you need is a Web browsing and word processing machine then it will be up to t...
Good Intel Core i5 processor is more than powerful enough for average business needs, slim and quiet design...
Bad 2GB RAM is insufficient for intensive computing tasks, no front microphone input...
Bottom line If you're just writing up invoices, sending e-mails or browsing the Net, then the HP Pro 3130 (WL831PA) will serve admirably. It's not appropriate for more intensive tasks like design or video rendering though, due to its small hard drive, low-powered...
65%
X