Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6005 Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN798ET#UUZ#*B5
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9584
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 11:29:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC :
The short editorial description of HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC

Compaq 6005 Pro Microtower PC, AMD Phenom II X2 B55 (3.0 GHz, 1 MB L2 cache, 7 MB total cache, HT bus 3.0), 2GB (2x 1024MB) DDR3 1333MHz, 500GB SATA 7200RPM HDD, ATI Radeon™ HD 4200, DVD+/-RW SuperMulti, Gigabit Ethernet, Windows® 7 Professional + LA2205wg
More>>>

HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC:
The official marketing text of HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC as supplied by the manufacturer
Beyond the ordinary: designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.

Designed to deliver
- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics 1.

Improve your bottom line
- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.

Drive business productivity
- Make the most of your computing environment with integrated dual monitor support, RAID and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.

Easy to deploy and manage
- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management and automated system startup and shutdown.

Built to last
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.
Short summary description HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC:
This short summary of the HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq Pro 6005 Pro, 3 GHz, AMD Phenom II X2, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Long summary description HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC :

HP Compaq Pro 6005 Pro. Processor frequency: 3 GHz, Processor family: AMD Phenom II X2, Processor model: B55. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated. Optical drive type: DVD Super Multi. Discrete graphics adapter model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Colour of product: Black

This is an auto-generated long summary of HP Compaq Pro 6005 Pro 3GHz B55 Micro Tower Black PC based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Phenom II X2
Processor model *
The model number for the processor in a computer.
B55
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Number of processors installed *
Number of processors in the product.
1
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 4200
Maximum graphics adapter memory
0.5 GB
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
10
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
2
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Micro Tower
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
AMD 785G
Audio system
System used to play music or speech.
HD
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Trial software
McAfee Total Protection Anti-Virus
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
320 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
176 mm
Depth *
The distance from the front to the back of something.
430 mm
Height *
The measurement of the product from head to foot or from base to top.
377 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.3 kg
Packaging content
Display included *
This product includes a display.
Yes
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Mouse included
A mouse is included with this product.
Yes
Keyboard included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP Software Agent HP Support Assistant HP Systems Software Manager HP Vision Diagnostics HP Power Manager SRS Premium Sound Corel WinDVD DASH 1.1
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Display
The description of display that can includes display type, resolution, size etc.
LA2205wg
TV tuner integrated
Device has an in-built TV tuner.
No
Maximum number of SMP processors
1
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
2x 3.5"
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 Pro/Home Basic, Vista Home Basic/ Business, XP Pro
Networking features
Gigabit Ethernet
Graphics adapter family
AMD
Floppy drive installed
No
X