location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6005 Pro SFF + LP1965
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN794ET#ABU?LP1965
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon II X2 B22 2.8 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 250 GB DVD±RW Card reader integrated
  • - AMD Radeon HD 4200
  • - Ethernet LAN
  • - Windows 7 Professional
Long product name HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC :
The long product name of HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X2 B22 (2.8GHz, 2MB L2, 4000 MHz), 2 x 1GB PC-3-10600 (1333 MHz) DDR3 SDRAM, 250GB SATA 7200 rpm, SATA DVD+/-RW 16x SuperMulti LightScribe, ATI Radeon HD 4200, 22-in-1, Windows 7 Professional / downgrade Windows XP Professional + LP1965 19" LCD Monitor
More>>>
HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC:
The official description of HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.

Features

Designed to deliver:
- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics.

Improve your bottom line:
- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.

Drive business productivity:
- Make the most of your computing environment with integrated dual monitor support, RAID, and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.

Easy to deploy and manage:
- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management, and automated system startup and shutdown.

Built to last:
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC:
This short summary of the HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6005 Pro SFF + LP1965, 2.8 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD±RW, Windows 7 Professional

Long summary description HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC:
This is an auto-generated long summary of HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC based on the first three specs of the first five spec groups.

HP 6005 Pro SFF + LP1965. Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: B22. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 7.26 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
B22
Processor frequency *
2.8 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon HD 4200
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
SFF
Country of origin
China
Performance
Motherboard chipset
AMD 785G
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Weight & dimensions
Width *
337 mm
Depth *
378 mm
Height *
100 mm
Weight *
7.26 kg
Packaging content
Display included *
Yes
Display diagonal
48.3 cm (19")
Display resolution
1280 x 1024 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Other features
LightScribe
Yes
TV tuner integrated
No
Remote control included
No
Networking features
Gigabit Ethernet
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-09 01:21:33
Uk has collected 5 expert reviews for HP 6005 Pro SFF + LP1965 AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
technogog.com
Updated:
2014-01-09 01:21:33
Today for review I’ve got a product that I found rather interesting, it’s an ultraslim computer that has holes in it to match those on your monitor, yes the computer can actually be mounted to the back of your monitor turning in into an all-in-one basi...
Good Runs quiet even under load, Built in speaker, Built in wireless, Can be attached to monitor, Small and portable, Runs cool...
Bad Not exactly the greatest performance when it comes to gaming, Only displayport and VGA connections...
Bottom line The HP Compaq 6005 Pro Ultraslim is a unique computer that offers a lot to the right person.If you’re looking for a small form factor computer that will handle most of your everyday needs then you don’t have to look any farther than this really. It do...
90%
hardwarecentral.com
Updated:
2014-01-09 01:21:33
A racing stripe would be nice. Or maybe a hood ornament or custom paint job or a sticker somewhere. Anything to indicate that the black-cased Compaq 6005 Pro isn't the generic desktop PC it appears to be -- that it's unabashed overkill for an employe...
87%
infoworld.com
Updated:
2014-01-09 01:21:33
If size is the compelling factor for your next system purchase, then you aren't going to find a faster, "smaller" value PC than HP's Compaq 6005 Pro. However, you can achieve better performance, ample connectivity, more...
90%
maximumpc.com
Updated:
2014-01-09 01:21:33
HP packs power and storage into a small, power-sipping package Featuring a microATX motherboard the HP Compaq 6005 Small Form Factor PC is relatively svelte, measuring 13.3 inches by 14.90 inches square and less than four inches tall. (Note: HP also se...
Good Compact; lots of inputs; efficient; threeyear warranty; SSD storage; quiet.
Bad Uninspired appearance; harddrive performance will likely slow over time; a little pricey.
80%