Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USDT
:
HP USDT Rear Port Controller Cover, Black
The long product name of HP USDT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP USDT Rear Port Controller Cover, Black
More>>>
HP USDT:
The official description of HP USDT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Prevent access to ports at the back of your HP Compaq Business Desktop with a rear port controller cover.
- Prevent access to rear ports
- Enhances security and convenience
Short summary description HP USDT:
This short summary of the HP USDT data-sheet is auto-generated and uses the product title and the first six key specs.
HP USDT, Plastic, Black, 181 g, 1 pc(s)
Long summary description HP USDT:
This is an auto-generated long summary of HP USDT based on the first three specs of the first five spec groups.
HP USDT. Material: Plastic, Product colour: Black. Weight: 181 g. Quantity per pack: 1 pc(s)