location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VN570AA mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN570AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN570AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962398005 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:44:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Aug 2014
Product end of life date
Bullet Points HP VN570AA mounting kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Metal
  • - Product colour: Black
  • - 2.68 kg
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP VN570AA mounting kit :
The long product name of HP VN570AA mounting kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VN570AA, 2009 (Black) SFF Wall Mount/Security Sleeve
More>>>
HP VN570AA mounting kit:
The official description of HP VN570AA mounting kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specially designed for small form factor desktops, the bracket enables the computer to be mounted on a wall or beneath the desk for enhanced security and convenience. In addition, the bracket helps to free up valuable space on your desktop.

- Mount your desktop on a wall or beneath your desk.
- Enhances security and convenience.
- Frees up valuable desktop space.

Short summary description HP VN570AA mounting kit:
This short summary of the HP VN570AA mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP VN570AA, 343 x 112 x 366 mm, 2.68 kg, 343 mm, 112 mm, 366 mm, 34.3 cm (13.5")

Long summary description HP VN570AA mounting kit:
This is an auto-generated long summary of HP VN570AA mounting kit based on the first three specs of the first five spec groups.

HP VN570AA. Dimensions (WxDxH): 343 x 112 x 366 mm. Weight: 2.68 kg, Width: 343 mm, Depth: 112 mm

Technical details
Product colour *
Black
Material
Metal
Device type
PC
Mounting
wall
Compatibility
HP Compaq 4000 / 6xxx / Pro Desktop PC HP Compaq 8xxx Elite Desktop PC HP rp5700 Desktop PC HP EliteBook 8400 Notebook PC HP Z200 Workstation HP MultiSeat ms6200 Desktop HP rp5700 POS
Other features
Dimensions (WxDxH)
343 x 112 x 366 mm
Quantity
1
Weight & dimensions
Weight
2.68 kg
Width
343 mm
Depth
112 mm
Height
366 mm
Size (imperial)
34.3 cm (13.5")