Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2009 (Black) SFF Tower Stand

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2009 (Black) SFF Tower Stand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN569AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8849623979926 show
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
mounting kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 275710
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 11 Jan 2018 08:09:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name HP 2009 (Black) SFF Tower Stand :
The short editorial description of HP 2009 (Black) SFF Tower Stand

SFF, 122 g, Black
More>>>

HP 2009 (Black) SFF Tower Stand:
The official marketing text of HP 2009 (Black) SFF Tower Stand as supplied by the manufacturer
Tower Stand specially designed to convert the Small Form Factor into a Tower Configuration thereby freeing valuable deskpace and increases productivity.
Short summary description HP 2009 (Black) SFF Tower Stand:
This short summary of the HP 2009 (Black) SFF Tower Stand data-sheet is auto-generated and uses the product title and the first six key specs.
HP 2009 (Black) SFF Tower Stand, 122 g, 27 mm, 177 mm, 199 mm
Long summary description HP 2009 (Black) SFF Tower Stand :

HP 2009 (Black) SFF Tower Stand. Weight: 122 g, Width: 27 mm, Depth: 177 mm

This is an auto-generated long summary of HP 2009 (Black) SFF Tower Stand based on the first three specs of the first five spec groups.
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Chassis type
The type of rigid framework onto which is the hosuing for device components.
SFF
Compatibility
The other products, software and hardware this product can be used with.
Compaq 4000 Pro, 6000 Pro, 6005 Pro, 6200 Pro, 8000 Elite, 8100 Elite, 8200 Elite
Other features
Quantity
The number of products there are.
1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
122 g
Width
The measurement or extent of something from side to side.
27 mm
Depth
The distance from the front to the back of something.
177 mm
Height
The measurement of the product from head to foot or from base to top.
199 mm
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 3 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
España 2 distributor(s)
Chile 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Australia 6 distributor(s)
Suomi 1 distributor(s)
X