HP logo

HP TouchSmart 300-1025nl Desktop PC AMD Athlon 400e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92609
Info modified on:
19 Mar 2021, 15:59:38
Short summary description HP TouchSmart 300-1025nl Desktop PC AMD Athlon 400e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP TouchSmart 300-1025nl Desktop PC, 2.2 GHz, AMD Athlon, 400e, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP TouchSmart 300-1025nl Desktop PC AMD Athlon 400e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP TouchSmart 300-1025nl Desktop PC. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 400e. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.