location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM633AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM633AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962376249 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2012
Product end of life date
Bullet Points HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 400 cd/m² 1000:1
  • - 95 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZR24w VM633AT, 24", 1920 x 1200, 400 cd/m², 3000:1, DisplayPort, DVI-D, VGA, 5xUSB 2.0, 95 W, 8.5 kg
More>>>
HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP introduces a new Performance Series monitor, the HP ZR24w, with the extreme visual performance, 8-way comfort adjustments and power-saving features your business demands.

The ZR24w delivers outstanding visual performance with its S-IPS panel for enhanced color accuracy at ultra-wide viewing angles, 16.7M displayable colors, 1920 x 1200 resolution, 5 ms response time and 3000:1 dynamic contrast ratio.

The ZR24w has an 85% efficient power supply, while the chassis is made up of least 25% recycled resin, so you can be confident the ZR24w has the responsible features your business requires.

The HP ZR24w enables maximum comfort and best visual positioning with an 8-way comfort adjust stand that provides tilt, pivot, swivel and column height adjustability, so you can increase your comfort and productivity throughout the day.

HP Z Workstations (sold separately) are tested with all HP Performance displays and also feature complimentary industrial design and high efficiency power supplies for a smart and power-efficient workstation solution.

Short summary description HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VM633AT, 61 cm (24"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP VM633AT. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.270 x 0.270 mm
3D
No
Performance
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
AC (power) in
Yes
Network
Ethernet LAN
No
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
95 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
556 mm
Depth (with stand)
235 mm
Height (with stand)
425 mm
Width (without stand)
556 mm
Depth (without stand)
86.5 mm
Height (without stand)
362 mm
Weight (without stand)
8.5 kg
Packaging content
Cables included
AC, DisplayPort, DVI, USB, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
556 x 86.6 x 361.9 mm (21.9 x 3.41 x 14.2")
Special features
Anti-static; Anti-glare
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:56:08
Uk has collected 14 expert reviews for HP VM633AT computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 14:56:08
On paper, DisplayPort is a better choice than HDMI. While both standards can carry video, the former has much more bandwidth (21.6 Gbps) than its rival (10.2 Gbps). If you keep the resolution the same, a DisplayPort connection can exploit the extra roo...
Good Wide viewing angles, Accurate colour reproduction, Hardware options (stand and accessories)...
Bad High energy consumption, A little too slow for gaming, Below average contrast (760:1)...
Bottom line As long as you're not planning on using the HP ZR24w as a replacement TV, for video games or with a console, then it's a great desktop monitor that combines wide viewing angles, great hardware and accurate colour reproduction...
80%
alphr.com
Updated:
2011-08-17 14:56:08
HP's gargantuan ZR30w won us over with its 30in panel and stunning image quality, and now it's the turn of its little brother, the 24in ZR24w. It costs less than a third of the price of its 30in sibling, yet still manages to pack in a 1,920 x 1,200 resolu...
Bottom line Great build, great image quality and a 16:10 ratio panel - HP's ZR24w will win many friends...
83%
pcworld.co.nz
Updated:
2011-12-07 01:17:52
HP’s ZR24w has been around for over a year now, but remains a popular screen due to its high quality IPS panel and low price tag compared to professional monitors.Measuring a full 24 inches diagonally, the ZR24w packs in a 1920 x 1200 resolution. This...
80%
reviewed.com
Updated:
2014-02-05 01:36:41
The HP ZR242W is a mid-range 24-inch monitor designed for business and home use. It offers a good range of basic features and good performance at a reasonable price. Sections Get the HP ZR24w Reviewed.com offers the ability to purchase products throug...
0%
flatpanelshd.com
Updated:
2011-08-17 14:56:08
HP has released their new ZR series that replaces the . The new ZR24W is the 24-inch variant but this year both the 22-inch and 24-inch comes with an IPS panel. The IPS panel technology is suited for graphic work and discerning users who are not satis...
Bottom line HP ZR24W is attractive because of its IPS panel and very low price. It's cheaper than Eizo EV233WH and Dell U2410 (at least here in Denmark), and priced similar to the NEC EA231WMi. ZR24W is definitely a good monitor but it also has some disadvantages...
0%